ITG Electronics, Inc. Z=180Ohm@100MHz, 25%, 0.08Ohm, 2000mAmp Max. SMD Ferrite Bead CI160808A-181-1

Description
Z=180Ohm@100MHz, 25%, 0.08Ohm, 2000mAmp Max. SMD Ferrite Bead
Datasheet
Description
Z=180Ohm@100MHz, 25%, 0.08Ohm, 2000mAmp Max. SMD Ferrite Bead
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Z=180Ohm@100MHz, 25%, 0.08Ohm, 2000mAmp Max. SMD Ferrite Bead - CI160808A-181-1 - ITG Electronics, Inc.
Elmsford, NY, USA
Z=180Ohm@100MHz, 25%, 0.08Ohm, 2000mAmp Max. SMD Ferrite Bead
CI160808A-181-1
Z=180Ohm@100MHz, 25%, 0.08Ohm, 2000mAmp Max. SMD Ferrite Bead CI160808A-181-1
Z=180Ohm@100MHz, 25%, 0.08Ohm, 2000mAmp Max. SMD Ferrite Bead

Z=180Ohm@100MHz, 25%, 0.08Ohm, 2000mAmp Max. SMD Ferrite Bead

Supplier's Site Datasheet

Technical Specifications

  ITG Electronics, Inc.
Product Category Ferrite Beads
Product Number CI160808A-181-1
Product Name Z=180Ohm@100MHz, 25%, 0.08Ohm, 2000mAmp Max. SMD Ferrite Bead
Technology Ferrite Bead
Impedance 180 ohms
DCR 0.0800 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Ferrite Beads - 2176746-2 - TE Connectivity
Specs
Impedance 5 ohms
DCR 0.0500 ohms
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
2 suppliers
0603AF Ferrite Chip Inductors - 0603AF-471 0603AF-471XJRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Core Material Ferrite; Ferrite
Application RF Choke
View Details
Ferrite Beads and Chips - 2019-CZB1JGTTD102PTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
DCR 0.6000 ohms
Rated DC Current 250 milliamps
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers