ITG Electronics, Inc. Z=220Ohm@100MHz, 25%, 0.2Ohm, 400mAmp Max. SMD Ferrite Bead CB160808A-221-1

Description
Z=220Ohm@100MHz, 25%, 0.2Ohm, 400mAmp Max. SMD Ferrite Bead
Datasheet
Description
Z=220Ohm@100MHz, 25%, 0.2Ohm, 400mAmp Max. SMD Ferrite Bead
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Z=220Ohm@100MHz, 25%, 0.2Ohm, 400mAmp Max. SMD Ferrite Bead - CB160808A-221-1 - ITG Electronics, Inc.
Elmsford, NY, USA
Z=220Ohm@100MHz, 25%, 0.2Ohm, 400mAmp Max. SMD Ferrite Bead
CB160808A-221-1
Z=220Ohm@100MHz, 25%, 0.2Ohm, 400mAmp Max. SMD Ferrite Bead CB160808A-221-1
Z=220Ohm@100MHz, 25%, 0.2Ohm, 400mAmp Max. SMD Ferrite Bead

Z=220Ohm@100MHz, 25%, 0.2Ohm, 400mAmp Max. SMD Ferrite Bead

Supplier's Site Datasheet

Technical Specifications

  ITG Electronics, Inc.
Product Category Ferrite Beads
Product Number CB160808A-221-1
Product Name Z=220Ohm@100MHz, 25%, 0.2Ohm, 400mAmp Max. SMD Ferrite Bead
Technology Ferrite Bead
Unlock Full Specs
to access all available technical data

Similar Products

0603AF Ferrite Chip Inductors - 0603AF-151 0603AF-151XJRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Core Material Ferrite; Ferrite
Application RF Choke
View Details
Inductor and Choke - 841-CZB1JGTTD102P - ERSAELECTRONICS PTE. LTD.
KOA Speer Electronics, Inc.
Specs
Technology Multi-Layer
Impedance 1000 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Ferrite Beads - 2176746-3 - TE Connectivity
Specs
Impedance 7 ohms
DCR 0.0500 ohms
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
2 suppliers