ITG Electronics, Inc. Z=80Ohm@100MHz, 25%, 0.02Ohm, 4000mAmp Max. SMD Ferrite Bead CI321611A-800-1

Description
Z=80Ohm@100MHz, 25%, 0.02Ohm, 4000mAmp Max. SMD Ferrite Bead
Datasheet
Description
Z=80Ohm@100MHz, 25%, 0.02Ohm, 4000mAmp Max. SMD Ferrite Bead
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Z=80Ohm@100MHz, 25%, 0.02Ohm, 4000mAmp Max. SMD Ferrite Bead - CI321611A-800-1 - ITG Electronics, Inc.
Elmsford, NY, USA
Z=80Ohm@100MHz, 25%, 0.02Ohm, 4000mAmp Max. SMD Ferrite Bead
CI321611A-800-1
Z=80Ohm@100MHz, 25%, 0.02Ohm, 4000mAmp Max. SMD Ferrite Bead CI321611A-800-1
Z=80Ohm@100MHz, 25%, 0.02Ohm, 4000mAmp Max. SMD Ferrite Bead

Z=80Ohm@100MHz, 25%, 0.02Ohm, 4000mAmp Max. SMD Ferrite Bead

Supplier's Site Datasheet

Technical Specifications

  ITG Electronics, Inc.
Product Category Ferrite Beads
Product Number CI321611A-800-1
Product Name Z=80Ohm@100MHz, 25%, 0.02Ohm, 4000mAmp Max. SMD Ferrite Bead
Technology Ferrite Bead
Impedance 80 ohms
DCR 0.0200 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Ferrite Beads and Chips - 2019-CZP2AFTTD221PCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
DCR 0.0500 ohms
Rated DC Current 3000 milliamps
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
0.0024uH 250MHz 2A Inductor and Choke - 71-0402HP-2N4XGLW - ERSAELECTRONICS PTE. LTD.
Specs
Standards and Certifications RoHS
View Details
2 suppliers
Ferrite Beads and Chips - 1712-BMC1HY0033ANCT-ND - DigiKey
Specs
DCR 0.3000 ohms
Rated DC Current 300 milliamps
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details