ITG Electronics, Inc. Z=19Ohm@100MHz, 25%, 0.1Ohm, 400mAmp Max. SMD Ferrite Bead CB160808A-190-1

Description
Z=19Ohm@100MHz, 25%, 0.1Ohm, 400mAmp Max. SMD Ferrite Bead
Datasheet
Description
Z=19Ohm@100MHz, 25%, 0.1Ohm, 400mAmp Max. SMD Ferrite Bead
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Z=19Ohm@100MHz, 25%, 0.1Ohm, 400mAmp Max. SMD Ferrite Bead - CB160808A-190-1 - ITG Electronics, Inc.
Elmsford, NY, USA
Z=19Ohm@100MHz, 25%, 0.1Ohm, 400mAmp Max. SMD Ferrite Bead
CB160808A-190-1
Z=19Ohm@100MHz, 25%, 0.1Ohm, 400mAmp Max. SMD Ferrite Bead CB160808A-190-1
Z=19Ohm@100MHz, 25%, 0.1Ohm, 400mAmp Max. SMD Ferrite Bead

Z=19Ohm@100MHz, 25%, 0.1Ohm, 400mAmp Max. SMD Ferrite Bead

Supplier's Site Datasheet

Technical Specifications

  ITG Electronics, Inc.
Product Category Ferrite Beads
Product Number CB160808A-190-1
Product Name Z=19Ohm@100MHz, 25%, 0.1Ohm, 400mAmp Max. SMD Ferrite Bead
Technology Ferrite Bead
Unlock Full Specs
to access all available technical data

Similar Products

Ferrite Beads - 2-2176749-4 - TE Connectivity
Specs
Impedance 800 ohms
DCR 0.1100 ohms
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
2 suppliers
Fixed Inductors - 0603HP-4N7XGLW - 985894-0603HP-4N7XGLW - Win Source Electronics
Specs
Mounting Option Surface Mount Technology
Technology Standard
Configuration Fixed
View Details
2 suppliers
Automotive 0.033uH 250MHz 0.6A Inductor and Choke - 71-KQ0603TTE33NJ - ERSAELECTRONICS PTE. LTD.
Specs
Technology RF Chip
Testing Frequency 250000 kHz
Packing Method Tape and Reel
View Details
2 suppliers