ITG Electronics, Inc. Z=60Ohm@100MHz, 25%, 0.075Ohm, 1500mAmp Max. SMD Ferrite Bead CI100505A-600-1

Description
Z=60Ohm@100MHz, 25%, 0.075Ohm, 1500mAmp Max. SMD Ferrite Bead
Datasheet
Description
Z=60Ohm@100MHz, 25%, 0.075Ohm, 1500mAmp Max. SMD Ferrite Bead
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Z=60Ohm@100MHz, 25%, 0.075Ohm, 1500mAmp Max. SMD Ferrite Bead - CI100505A-600-1 - ITG Electronics, Inc.
Elmsford, NY, USA
Z=60Ohm@100MHz, 25%, 0.075Ohm, 1500mAmp Max. SMD Ferrite Bead
CI100505A-600-1
Z=60Ohm@100MHz, 25%, 0.075Ohm, 1500mAmp Max. SMD Ferrite Bead CI100505A-600-1
Z=60Ohm@100MHz, 25%, 0.075Ohm, 1500mAmp Max. SMD Ferrite Bead

Z=60Ohm@100MHz, 25%, 0.075Ohm, 1500mAmp Max. SMD Ferrite Bead

Supplier's Site Datasheet

Technical Specifications

  ITG Electronics, Inc.
Product Category Ferrite Beads
Product Number CI100505A-600-1
Product Name Z=60Ohm@100MHz, 25%, 0.075Ohm, 1500mAmp Max. SMD Ferrite Bead
Technology Ferrite Bead
Impedance 60 ohms
DCR 0.0750 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Ferrite Beads and Chips - A102078CT-ND - DigiKey
Specs
DCR 0.5000 ohms
Rated DC Current 200 milliamps
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
760mA Inductor and Choke - 71-0402CS-5N6XJLW - ERSAELECTRONICS PTE. LTD.
Specs
Standards and Certifications RoHS
View Details
Fixed Inductors - KQ0805TTER10G - 964562-KQ0805TTER10G - Win Source Electronics
Specs
Mounting Option Surface Mount Technology
Technology Standard
Configuration Fixed
View Details
2 suppliers