ITG Electronics, Inc. Z=1500Ohm@100MHz, 25%, 0.6Ohm, 200mAmp Max. SMD Ferrite Bead CB160808A-152-1

Description
Z=1500Ohm@100MHz, 25%, 0.6Ohm, 200mAmp Max. SMD Ferrite Bead
Datasheet
Description
Z=1500Ohm@100MHz, 25%, 0.6Ohm, 200mAmp Max. SMD Ferrite Bead
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Z=1500Ohm@100MHz, 25%, 0.6Ohm, 200mAmp Max. SMD Ferrite Bead - CB160808A-152-1 - ITG Electronics, Inc.
Elmsford, NY, USA
Z=1500Ohm@100MHz, 25%, 0.6Ohm, 200mAmp Max. SMD Ferrite Bead
CB160808A-152-1
Z=1500Ohm@100MHz, 25%, 0.6Ohm, 200mAmp Max. SMD Ferrite Bead CB160808A-152-1
Z=1500Ohm@100MHz, 25%, 0.6Ohm, 200mAmp Max. SMD Ferrite Bead

Z=1500Ohm@100MHz, 25%, 0.6Ohm, 200mAmp Max. SMD Ferrite Bead

Supplier's Site Datasheet

Technical Specifications

  ITG Electronics, Inc.
Product Category Ferrite Beads
Product Number CB160808A-152-1
Product Name Z=1500Ohm@100MHz, 25%, 0.6Ohm, 200mAmp Max. SMD Ferrite Bead
Technology Ferrite Bead
Unlock Full Specs
to access all available technical data

Similar Products

Ferrite Beads - 1-2176748-5 - TE Connectivity
Specs
Impedance 120 ohms
DCR 0.0500 ohms
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
2 suppliers
Automotive 0.047uH 200MHz 0.6A Inductor and Choke - 71-0603CS-47NXGLW - ERSAELECTRONICS PTE. LTD.
Specs
Standards and Certifications RoHS
View Details
2 suppliers
Inductor and Choke - 841-CZP1JFTTD121P - ERSAELECTRONICS PTE. LTD.
KOA Speer Electronics, Inc.
Specs
Technology Multi-Layer Power
Impedance 120 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers