ITG Electronics, Inc. Z=120Ohm@100MHz, 25%, 0.05Ohm, 3000mAmp Max. SMD Ferrite Bead CI201209A-121-1

Description
Z=120Ohm@100MHz, 25%, 0.05Ohm, 3000mAmp Max. SMD Ferrite Bead
Datasheet
Description
Z=120Ohm@100MHz, 25%, 0.05Ohm, 3000mAmp Max. SMD Ferrite Bead
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Z=120Ohm@100MHz, 25%, 0.05Ohm, 3000mAmp Max. SMD Ferrite Bead - CI201209A-121-1 - ITG Electronics, Inc.
Elmsford, NY, USA
Z=120Ohm@100MHz, 25%, 0.05Ohm, 3000mAmp Max. SMD Ferrite Bead
CI201209A-121-1
Z=120Ohm@100MHz, 25%, 0.05Ohm, 3000mAmp Max. SMD Ferrite Bead CI201209A-121-1
Z=120Ohm@100MHz, 25%, 0.05Ohm, 3000mAmp Max. SMD Ferrite Bead

Z=120Ohm@100MHz, 25%, 0.05Ohm, 3000mAmp Max. SMD Ferrite Bead

Supplier's Site Datasheet

Technical Specifications

  ITG Electronics, Inc.
Product Category Ferrite Beads
Product Number CI201209A-121-1
Product Name Z=120Ohm@100MHz, 25%, 0.05Ohm, 3000mAmp Max. SMD Ferrite Bead
Technology Ferrite Bead
Impedance 120 ohms
DCR 0.0500 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Ferrite Beads - 1-2176486-2 - TE Connectivity
Specs
Impedance 80 ohms
DCR 0.1500 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Automotive 0.0047uH 250MHz 0.64A Inductor and Choke - 71-0402CS-4N7XJEW - ERSAELECTRONICS PTE. LTD.
Specs
Technology RF Chip
Standards and Certifications RoHS
View Details
Fixed Inductors - LPC4045ATED100K - 1013184-LPC4045ATED100K - Win Source Electronics
Specs
Technology Standard
Testing Frequency 1 kHz
DCR 0.1000 ohms
View Details