ITG Electronics, Inc. Z=115 Ohm@100Mhz, 25%, DIP Axial Leaded Ferrite Bead AB035075-33

Description
Z=115 Ohm@100Mhz, 25%, DIP Axial Leaded Ferrite Bead
Datasheet
Description
Z=115 Ohm@100Mhz, 25%, DIP Axial Leaded Ferrite Bead
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Z=115 Ohm@100Mhz, 25%, DIP Axial Leaded Ferrite Bead - AB035075-33 - ITG Electronics, Inc.
Elmsford, NY, USA
Z=115 Ohm@100Mhz, 25%, DIP Axial Leaded Ferrite Bead
AB035075-33
Z=115 Ohm@100Mhz, 25%, DIP Axial Leaded Ferrite Bead AB035075-33
Z=115 Ohm@100Mhz, 25%, DIP Axial Leaded Ferrite Bead

Z=115 Ohm@100Mhz, 25%, DIP Axial Leaded Ferrite Bead

Supplier's Site Datasheet

Technical Specifications

  ITG Electronics, Inc.
Product Category Ferrite Beads
Product Number AB035075-33
Product Name Z=115 Ohm@100Mhz, 25%, DIP Axial Leaded Ferrite Bead
Technology Ferrite Bead
Impedance 115 ohms
DCR 0.0 ohms
Rated DC Current 0.0 milliamps
Operating Temperature -55 to 130 C (-67 to 266 F)
Unlock Full Specs
to access all available technical data

Similar Products

Ferrite Beads - 2176745-1 - TE Connectivity
Specs
DCR 0.0400 ohms
Operating Temperature -40 to 125 C (-40 to 257 F)
Standards and Certifications RoHS
View Details
2 suppliers
250MHz 700mA Inductor and Choke - 71-0603CS-24NXJLU - ERSAELECTRONICS PTE. LTD.
Specs
Standards and Certifications RoHS
View Details
Inductor and Choke - 841-CZP2AFTTD600P - ERSAELECTRONICS PTE. LTD.
KOA Speer Electronics, Inc.
Specs
Technology Multi-Layer Power
Impedance 60 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers