ITG Electronics, Inc. Z=70Ohm@100MHz, 25%, 0.4Ohm, 200mAmp Max. SMD Ferrite Bead CB100505A-700-1

Description
Z=70Ohm@100MHz, 25%, 0.4Ohm, 200mAmp Max. SMD Ferrite Bead
Datasheet
Description
Z=70Ohm@100MHz, 25%, 0.4Ohm, 200mAmp Max. SMD Ferrite Bead
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Z=70Ohm@100MHz, 25%, 0.4Ohm, 200mAmp Max. SMD Ferrite Bead - CB100505A-700-1 - ITG Electronics, Inc.
Elmsford, NY, USA
Z=70Ohm@100MHz, 25%, 0.4Ohm, 200mAmp Max. SMD Ferrite Bead
CB100505A-700-1
Z=70Ohm@100MHz, 25%, 0.4Ohm, 200mAmp Max. SMD Ferrite Bead CB100505A-700-1
Z=70Ohm@100MHz, 25%, 0.4Ohm, 200mAmp Max. SMD Ferrite Bead

Z=70Ohm@100MHz, 25%, 0.4Ohm, 200mAmp Max. SMD Ferrite Bead

Supplier's Site Datasheet

Technical Specifications

  ITG Electronics, Inc.
Product Category Ferrite Beads
Product Number CB100505A-700-1
Product Name Z=70Ohm@100MHz, 25%, 0.4Ohm, 200mAmp Max. SMD Ferrite Bead
Technology Ferrite Bead
Unlock Full Specs
to access all available technical data

Similar Products

Inductor and Choke - 841-CZB2AGTTD601P - ERSAELECTRONICS PTE. LTD.
KOA Speer Electronics, Inc.
Specs
Technology Multi-Layer
Impedance 600 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Ferrite Beads - 2176486-9 - TE Connectivity
Specs
Impedance 31 ohms
DCR 0.1000 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers