ITG Electronics, Inc. Z=100Ohm@100MHz, 25%, 0.15Ohm, 400mAmp Max. SMD Ferrite Bead CB160808A-101-1

Description
Z=100Ohm@100MHz, 25%, 0.15Ohm, 400mAmp Max. SMD Ferrite Bead
Datasheet
Description
Z=100Ohm@100MHz, 25%, 0.15Ohm, 400mAmp Max. SMD Ferrite Bead
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Z=100Ohm@100MHz, 25%, 0.15Ohm, 400mAmp Max. SMD Ferrite Bead - CB160808A-101-1 - ITG Electronics, Inc.
Elmsford, NY, USA
Z=100Ohm@100MHz, 25%, 0.15Ohm, 400mAmp Max. SMD Ferrite Bead
CB160808A-101-1
Z=100Ohm@100MHz, 25%, 0.15Ohm, 400mAmp Max. SMD Ferrite Bead CB160808A-101-1
Z=100Ohm@100MHz, 25%, 0.15Ohm, 400mAmp Max. SMD Ferrite Bead

Z=100Ohm@100MHz, 25%, 0.15Ohm, 400mAmp Max. SMD Ferrite Bead

Supplier's Site Datasheet

Technical Specifications

  ITG Electronics, Inc.
Product Category Ferrite Beads
Product Number CB160808A-101-1
Product Name Z=100Ohm@100MHz, 25%, 0.15Ohm, 400mAmp Max. SMD Ferrite Bead
Technology Ferrite Bead
Unlock Full Specs
to access all available technical data

Similar Products

Ferrite Beads - 1-2176494-1 - TE Connectivity
Specs
Impedance 300 ohms
DCR 0.2000 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
1.04A 250MHz Inductor and Choke - 71-0402CS-1N8XGLW - ERSAELECTRONICS PTE. LTD.
Specs
Standards and Certifications RoHS
View Details
140ohm Inductor and Choke - 841-CZB1JGTTD141P - ERSAELECTRONICS PTE. LTD.
Specs
Technology Multilayer Ferrite Bead
Impedance 140 ohms
Packing Method Reel
View Details