ITG Electronics, Inc. Z=80Ohm@100MHz, 25%, 0.04Ohm, 3000mAmp Max. SMD Ferrite Bead CI160808A-800-1

Description
Z=80Ohm@100MHz, 25%, 0.04Ohm, 3000mAmp Max. SMD Ferrite Bead
Datasheet
Description
Z=80Ohm@100MHz, 25%, 0.04Ohm, 3000mAmp Max. SMD Ferrite Bead
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Z=80Ohm@100MHz, 25%, 0.04Ohm, 3000mAmp Max. SMD Ferrite Bead - CI160808A-800-1 - ITG Electronics, Inc.
Elmsford, NY, USA
Z=80Ohm@100MHz, 25%, 0.04Ohm, 3000mAmp Max. SMD Ferrite Bead
CI160808A-800-1
Z=80Ohm@100MHz, 25%, 0.04Ohm, 3000mAmp Max. SMD Ferrite Bead CI160808A-800-1
Z=80Ohm@100MHz, 25%, 0.04Ohm, 3000mAmp Max. SMD Ferrite Bead

Z=80Ohm@100MHz, 25%, 0.04Ohm, 3000mAmp Max. SMD Ferrite Bead

Supplier's Site Datasheet

Technical Specifications

  ITG Electronics, Inc.
Product Category Ferrite Beads
Product Number CI160808A-800-1
Product Name Z=80Ohm@100MHz, 25%, 0.04Ohm, 3000mAmp Max. SMD Ferrite Bead
Technology Ferrite Bead
Impedance 80 ohms
DCR 0.0400 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Ferrite Beads - 2176746-5 - TE Connectivity
Specs
Impedance 11 ohms
DCR 0.0500 ohms
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
2 suppliers
0603LS (1608) Ferrite Chip Inductors - 0603LS-182 0603LS-182XJRC , 0603LS-182XGRC - Coilcraft, Inc.
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Core Material Ceramic; Ferrite; Ceramic/Ferrite
Application RF Choke
View Details
Inductor and Choke - 841-CZP2AFTTD221P - ERSAELECTRONICS PTE. LTD.
KOA Speer Electronics, Inc.
Specs
Technology Multi-Layer Power
Impedance 220 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers