ITG Electronics, Inc. Z=300Ohm@100MHz, 25%, 0.3Ohm, 400mAmp Max. SMD Ferrite Bead CB160808A-301-1

Description
Z=300Ohm@100MHz, 25%, 0.3Ohm, 400mAmp Max. SMD Ferrite Bead
Datasheet
Description
Z=300Ohm@100MHz, 25%, 0.3Ohm, 400mAmp Max. SMD Ferrite Bead
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Z=300Ohm@100MHz, 25%, 0.3Ohm, 400mAmp Max. SMD Ferrite Bead - CB160808A-301-1 - ITG Electronics, Inc.
Elmsford, NY, USA
Z=300Ohm@100MHz, 25%, 0.3Ohm, 400mAmp Max. SMD Ferrite Bead
CB160808A-301-1
Z=300Ohm@100MHz, 25%, 0.3Ohm, 400mAmp Max. SMD Ferrite Bead CB160808A-301-1
Z=300Ohm@100MHz, 25%, 0.3Ohm, 400mAmp Max. SMD Ferrite Bead

Z=300Ohm@100MHz, 25%, 0.3Ohm, 400mAmp Max. SMD Ferrite Bead

Supplier's Site Datasheet

Technical Specifications

  ITG Electronics, Inc.
Product Category Ferrite Beads
Product Number CB160808A-301-1
Product Name Z=300Ohm@100MHz, 25%, 0.3Ohm, 400mAmp Max. SMD Ferrite Bead
Technology Ferrite Bead
Unlock Full Specs
to access all available technical data

Similar Products

Ferrite Beads - 1-2176747-5 - TE Connectivity
Specs
Impedance 150 ohms
DCR 0.0900 ohms
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
2 suppliers
0.0056uH 250MHz 1.7A Inductor and Choke - 71-0603HP-5N6XJLW - ERSAELECTRONICS PTE. LTD.
Specs
Standards and Certifications RoHS
View Details
2 suppliers
140ohm Inductor and Choke - 841-CZB1JGTTD141P - ERSAELECTRONICS PTE. LTD.
Specs
Technology Multilayer Ferrite Bead
Impedance 140 ohms
Packing Method Reel
View Details