ITG Electronics, Inc. Z=17Ohm@100MHz, 25%, 0.03Ohm, 3000mAmp Max. SMD Ferrite Bead CI201209A-170-1

Description
Z=17Ohm@100MHz, 25%, 0.03Ohm, 3000mAmp Max. SMD Ferrite Bead
Datasheet
Description
Z=17Ohm@100MHz, 25%, 0.03Ohm, 3000mAmp Max. SMD Ferrite Bead
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Z=17Ohm@100MHz, 25%, 0.03Ohm, 3000mAmp Max. SMD Ferrite Bead - CI201209A-170-1 - ITG Electronics, Inc.
Elmsford, NY, USA
Z=17Ohm@100MHz, 25%, 0.03Ohm, 3000mAmp Max. SMD Ferrite Bead
CI201209A-170-1
Z=17Ohm@100MHz, 25%, 0.03Ohm, 3000mAmp Max. SMD Ferrite Bead CI201209A-170-1
Z=17Ohm@100MHz, 25%, 0.03Ohm, 3000mAmp Max. SMD Ferrite Bead

Z=17Ohm@100MHz, 25%, 0.03Ohm, 3000mAmp Max. SMD Ferrite Bead

Supplier's Site Datasheet

Technical Specifications

  ITG Electronics, Inc.
Product Category Ferrite Beads
Product Number CI201209A-170-1
Product Name Z=17Ohm@100MHz, 25%, 0.03Ohm, 3000mAmp Max. SMD Ferrite Bead
Technology Ferrite Bead
Impedance 17 ohms
DCR 0.0300 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0402AF Ferrite Chip Inductors - 0402AF-220 0402AF-220XJLW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Core Material Ferrite; Ferrite
Application RF Choke
View Details
140ohm Inductor and Choke - 841-CZB1JGTTD141P - ERSAELECTRONICS PTE. LTD.
Specs
Technology Multilayer Ferrite Bead
Impedance 140 ohms
Packing Method Reel
View Details
Ferrite Beads - 1-2176749-8 - TE Connectivity
Specs
Impedance 150 ohms
DCR 0.0450 ohms
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
2 suppliers