ITG Electronics, Inc. Z=80Ohm@100MHz, 25%, 0.01Ohm, 5000mAmp Max. SMD Ferrite Bead CI201209A-800-2

Description
Z=80Ohm@100MHz, 25%, 0.01Ohm, 5000mAmp Max. SMD Ferrite Bead
Datasheet
Description
Z=80Ohm@100MHz, 25%, 0.01Ohm, 5000mAmp Max. SMD Ferrite Bead
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Z=80Ohm@100MHz, 25%, 0.01Ohm, 5000mAmp Max. SMD Ferrite Bead - CI201209A-800-2 - ITG Electronics, Inc.
Elmsford, NY, USA
Z=80Ohm@100MHz, 25%, 0.01Ohm, 5000mAmp Max. SMD Ferrite Bead
CI201209A-800-2
Z=80Ohm@100MHz, 25%, 0.01Ohm, 5000mAmp Max. SMD Ferrite Bead CI201209A-800-2
Z=80Ohm@100MHz, 25%, 0.01Ohm, 5000mAmp Max. SMD Ferrite Bead

Z=80Ohm@100MHz, 25%, 0.01Ohm, 5000mAmp Max. SMD Ferrite Bead

Supplier's Site Datasheet

Technical Specifications

  ITG Electronics, Inc.
Product Category Ferrite Beads
Product Number CI201209A-800-2
Product Name Z=80Ohm@100MHz, 25%, 0.01Ohm, 5000mAmp Max. SMD Ferrite Bead
Technology Ferrite Bead
Impedance 80 ohms
DCR 0.0100 ohms
Unlock Full Specs
to access all available technical data

Similar Products

CZP Multilayer Power Ferrite Beads -  - KOA Speer Electronics, Inc.
KOA Speer Electronics, Inc.
Specs
Impedance 19 to 1000 ohms
Standards and Certifications RoHS
View Details
Ferrite Beads - 2455706P - RS Components, Ltd.
Specs
Impedance 220 ohms
Rated DC Current 400 milliamps
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers