ITG Electronics, Inc. Z=30Ohm@100MHz, 25%, 0.04Ohm, 3000mAmp Max. SMD Ferrite Bead CI160808A-300-1

Description
Z=30Ohm@100MHz, 25%, 0.04Ohm, 3000mAmp Max. SMD Ferrite Bead
Datasheet
Description
Z=30Ohm@100MHz, 25%, 0.04Ohm, 3000mAmp Max. SMD Ferrite Bead
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Z=30Ohm@100MHz, 25%, 0.04Ohm, 3000mAmp Max. SMD Ferrite Bead - CI160808A-300-1 - ITG Electronics, Inc.
Elmsford, NY, USA
Z=30Ohm@100MHz, 25%, 0.04Ohm, 3000mAmp Max. SMD Ferrite Bead
CI160808A-300-1
Z=30Ohm@100MHz, 25%, 0.04Ohm, 3000mAmp Max. SMD Ferrite Bead CI160808A-300-1
Z=30Ohm@100MHz, 25%, 0.04Ohm, 3000mAmp Max. SMD Ferrite Bead

Z=30Ohm@100MHz, 25%, 0.04Ohm, 3000mAmp Max. SMD Ferrite Bead

Supplier's Site Datasheet

Technical Specifications

  ITG Electronics, Inc.
Product Category Ferrite Beads
Product Number CI160808A-300-1
Product Name Z=30Ohm@100MHz, 25%, 0.04Ohm, 3000mAmp Max. SMD Ferrite Bead
Technology Ferrite Bead
Impedance 30 ohms
DCR 0.0400 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Ferrite Beads and Chips - 1712-BMC1EY0120ANCT-ND - DigiKey
Specs
DCR 0.5000 ohms
Rated DC Current 200 milliamps
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
0.039uH 250MHz 0.45A Inductor and Choke - 71-0402HP-39NXGLW - ERSAELECTRONICS PTE. LTD.
Specs
Standards and Certifications RoHS
View Details
2 suppliers
Inductor and Choke - 841-CZP2AFTTD601P - ERSAELECTRONICS PTE. LTD.
KOA Speer Electronics, Inc.
Specs
Technology Multi-Layer Power
Impedance 600 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers