ITG Electronics, Inc. Z=300Ohm@100MHz, 25%, 0.06Ohm, 3000mAmp Max. SMD Ferrite Bead CI321611A-301-1

Description
Z=300Ohm@100MHz, 25%, 0.06Ohm, 3000mAmp Max. SMD Ferrite Bead
Datasheet
Description
Z=300Ohm@100MHz, 25%, 0.06Ohm, 3000mAmp Max. SMD Ferrite Bead
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Z=300Ohm@100MHz, 25%, 0.06Ohm, 3000mAmp Max. SMD Ferrite Bead - CI321611A-301-1 - ITG Electronics, Inc.
Elmsford, NY, USA
Z=300Ohm@100MHz, 25%, 0.06Ohm, 3000mAmp Max. SMD Ferrite Bead
CI321611A-301-1
Z=300Ohm@100MHz, 25%, 0.06Ohm, 3000mAmp Max. SMD Ferrite Bead CI321611A-301-1
Z=300Ohm@100MHz, 25%, 0.06Ohm, 3000mAmp Max. SMD Ferrite Bead

Z=300Ohm@100MHz, 25%, 0.06Ohm, 3000mAmp Max. SMD Ferrite Bead

Supplier's Site Datasheet

Technical Specifications

  ITG Electronics, Inc.
Product Category Ferrite Beads
Product Number CI321611A-301-1
Product Name Z=300Ohm@100MHz, 25%, 0.06Ohm, 3000mAmp Max. SMD Ferrite Bead
Technology Ferrite Bead
Impedance 300 ohms
DCR 0.0600 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Ferrite Beads - 1-2176746-6 - TE Connectivity
Specs
Impedance 220 ohms
DCR 0.3000 ohms
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
2 suppliers
Fixed Inductors - KQ0805TE18NJ - 1108431-KQ0805TE18NJ - Win Source Electronics
Specs
Configuration Fixed
View Details
2 suppliers