ITG Electronics, Inc. Z=600Ohm@100MHz, 25%, 0.06Ohm, 3000mAmp Max. SMD Ferrite Bead CI321611A-601-2

Description
Z=600Ohm@100MHz, 25%, 0.06Ohm, 3000mAmp Max. SMD Ferrite Bead
Datasheet
Description
Z=600Ohm@100MHz, 25%, 0.06Ohm, 3000mAmp Max. SMD Ferrite Bead
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Z=600Ohm@100MHz, 25%, 0.06Ohm, 3000mAmp Max. SMD Ferrite Bead - CI321611A-601-2 - ITG Electronics, Inc.
Elmsford, NY, USA
Z=600Ohm@100MHz, 25%, 0.06Ohm, 3000mAmp Max. SMD Ferrite Bead
CI321611A-601-2
Z=600Ohm@100MHz, 25%, 0.06Ohm, 3000mAmp Max. SMD Ferrite Bead CI321611A-601-2
Z=600Ohm@100MHz, 25%, 0.06Ohm, 3000mAmp Max. SMD Ferrite Bead

Z=600Ohm@100MHz, 25%, 0.06Ohm, 3000mAmp Max. SMD Ferrite Bead

Supplier's Site Datasheet

Technical Specifications

  ITG Electronics, Inc.
Product Category Ferrite Beads
Product Number CI321611A-601-2
Product Name Z=600Ohm@100MHz, 25%, 0.06Ohm, 3000mAmp Max. SMD Ferrite Bead
Technology Ferrite Bead
Impedance 600 ohms
DCR 0.0600 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Ferrite Beads and Chips - 1712-BMC1HY0220ANTR-ND - DigiKey
Specs
DCR 0.7500 ohms
Rated DC Current 200 milliamps
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Automotive 0.072uH 150MHz 0.4A Inductor and Choke - 71-0603CS-72NXGLW - ERSAELECTRONICS PTE. LTD.
Specs
Standards and Certifications RoHS
View Details
2 suppliers
Inductor and Choke - 841-CZP1JFTTD121P - ERSAELECTRONICS PTE. LTD.
KOA Speer Electronics, Inc.
Specs
Technology Multi-Layer Power
Impedance 120 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers