ITG Electronics, Inc. Z=60Ohm@100MHz, 25%, 0.01Ohm, 5000mAmp Max. SMD Ferrite Bead CI201209A-600-2

Description
Z=60Ohm@100MHz, 25%, 0.01Ohm, 5000mAmp Max. SMD Ferrite Bead
Datasheet
Description
Z=60Ohm@100MHz, 25%, 0.01Ohm, 5000mAmp Max. SMD Ferrite Bead
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Z=60Ohm@100MHz, 25%, 0.01Ohm, 5000mAmp Max. SMD Ferrite Bead - CI201209A-600-2 - ITG Electronics, Inc.
Elmsford, NY, USA
Z=60Ohm@100MHz, 25%, 0.01Ohm, 5000mAmp Max. SMD Ferrite Bead
CI201209A-600-2
Z=60Ohm@100MHz, 25%, 0.01Ohm, 5000mAmp Max. SMD Ferrite Bead CI201209A-600-2
Z=60Ohm@100MHz, 25%, 0.01Ohm, 5000mAmp Max. SMD Ferrite Bead

Z=60Ohm@100MHz, 25%, 0.01Ohm, 5000mAmp Max. SMD Ferrite Bead

Supplier's Site Datasheet

Technical Specifications

  ITG Electronics, Inc.
Product Category Ferrite Beads
Product Number CI201209A-600-2
Product Name Z=60Ohm@100MHz, 25%, 0.01Ohm, 5000mAmp Max. SMD Ferrite Bead
Technology Ferrite Bead
Impedance 60 ohms
DCR 0.0100 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 0603HP-R33XJLW - 1033823-0603HP-R33XJLW - Win Source Electronics
Specs
Mounting Option Surface Mount Technology
Technology Standard
Configuration Fixed
View Details
2 suppliers
Ferrite Beads and Chips - 2019-CZB2BFTTE601PDKR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
DCR 0.4000 ohms
Rated DC Current 400 milliamps
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers