ITG Electronics, Inc. Z=600Ohm@100MHz, 25%, 0.2Ohm, 1000mAmp Max. SMD Ferrite Bead CI160808A-601-1

Description
Z=600Ohm@100MHz, 25%, 0.2Ohm, 1000mAmp Max. SMD Ferrite Bead
Datasheet
Description
Z=600Ohm@100MHz, 25%, 0.2Ohm, 1000mAmp Max. SMD Ferrite Bead
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Z=600Ohm@100MHz, 25%, 0.2Ohm, 1000mAmp Max. SMD Ferrite Bead - CI160808A-601-1 - ITG Electronics, Inc.
Elmsford, NY, USA
Z=600Ohm@100MHz, 25%, 0.2Ohm, 1000mAmp Max. SMD Ferrite Bead
CI160808A-601-1
Z=600Ohm@100MHz, 25%, 0.2Ohm, 1000mAmp Max. SMD Ferrite Bead CI160808A-601-1
Z=600Ohm@100MHz, 25%, 0.2Ohm, 1000mAmp Max. SMD Ferrite Bead

Z=600Ohm@100MHz, 25%, 0.2Ohm, 1000mAmp Max. SMD Ferrite Bead

Supplier's Site Datasheet

Technical Specifications

  ITG Electronics, Inc.
Product Category Ferrite Beads
Product Number CI160808A-601-1
Product Name Z=600Ohm@100MHz, 25%, 0.2Ohm, 1000mAmp Max. SMD Ferrite Bead
Technology Ferrite Bead
Impedance 600 ohms
DCR 0.2000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Ferrite Beads - 1-2176747-9 - TE Connectivity
Specs
Impedance 500 ohms
DCR 0.1800 ohms
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
2 suppliers
0.0043uH 250MHz 1.3A Inductor and Choke - 71-0603CT-4N3XJLW - ERSAELECTRONICS PTE. LTD.
Specs
Standards and Certifications RoHS
View Details
Fixed Inductors - LPC4045EATEB5R0K - 965318-LPC4045EATEB5R0K - Win Source Electronics
Specs
Configuration Fixed
View Details
2 suppliers