ITG Electronics, Inc. Z=220Ohm@100MHz, 25%, 0.05Ohm, 3000mAmp Max. SMD Ferrite Bead CI201209A-221-1

Description
Z=220Ohm@100MHz, 25%, 0.05Ohm, 3000mAmp Max. SMD Ferrite Bead
Datasheet
Description
Z=220Ohm@100MHz, 25%, 0.05Ohm, 3000mAmp Max. SMD Ferrite Bead
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Z=220Ohm@100MHz, 25%, 0.05Ohm, 3000mAmp Max. SMD Ferrite Bead - CI201209A-221-1 - ITG Electronics, Inc.
Elmsford, NY, USA
Z=220Ohm@100MHz, 25%, 0.05Ohm, 3000mAmp Max. SMD Ferrite Bead
CI201209A-221-1
Z=220Ohm@100MHz, 25%, 0.05Ohm, 3000mAmp Max. SMD Ferrite Bead CI201209A-221-1
Z=220Ohm@100MHz, 25%, 0.05Ohm, 3000mAmp Max. SMD Ferrite Bead

Z=220Ohm@100MHz, 25%, 0.05Ohm, 3000mAmp Max. SMD Ferrite Bead

Supplier's Site Datasheet

Technical Specifications

  ITG Electronics, Inc.
Product Category Ferrite Beads
Product Number CI201209A-221-1
Product Name Z=220Ohm@100MHz, 25%, 0.05Ohm, 3000mAmp Max. SMD Ferrite Bead
Technology Ferrite Bead
Impedance 220 ohms
DCR 0.0500 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Ferrite Beads - 2176486-2 - TE Connectivity
Specs
Impedance 120 ohms
DCR 0.2000 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Inductors, Coils, Chokes - Fixed Inductors - 1127994-0402DF-101XJRW - Win Source Electronics
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Technology Standard
View Details
3 suppliers
Inductor and Choke - 841-CZP2BFTTE500P - ERSAELECTRONICS PTE. LTD.
KOA Speer Electronics, Inc.
Specs
Technology Multi-Layer Power
Impedance 50 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers