ITG Electronics, Inc. Z=30Ohm@100MHz, 25%, 0.04Ohm, 2200mAmp Max. SMD Ferrite Bead CI100505A-300-2

Description
Z=30Ohm@100MHz, 25%, 0.04Ohm, 2200mAmp Max. SMD Ferrite Bead
Datasheet
Description
Z=30Ohm@100MHz, 25%, 0.04Ohm, 2200mAmp Max. SMD Ferrite Bead
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Z=30Ohm@100MHz, 25%, 0.04Ohm, 2200mAmp Max. SMD Ferrite Bead - CI100505A-300-2 - ITG Electronics, Inc.
Elmsford, NY, USA
Z=30Ohm@100MHz, 25%, 0.04Ohm, 2200mAmp Max. SMD Ferrite Bead
CI100505A-300-2
Z=30Ohm@100MHz, 25%, 0.04Ohm, 2200mAmp Max. SMD Ferrite Bead CI100505A-300-2
Z=30Ohm@100MHz, 25%, 0.04Ohm, 2200mAmp Max. SMD Ferrite Bead

Z=30Ohm@100MHz, 25%, 0.04Ohm, 2200mAmp Max. SMD Ferrite Bead

Supplier's Site Datasheet

Technical Specifications

  ITG Electronics, Inc.
Product Category Ferrite Beads
Product Number CI100505A-300-2
Product Name Z=30Ohm@100MHz, 25%, 0.04Ohm, 2200mAmp Max. SMD Ferrite Bead
Technology Ferrite Bead
Impedance 30 ohms
DCR 0.0400 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Ferrite Beads - 2176486-9 - TE Connectivity
Specs
Impedance 31 ohms
DCR 0.1000 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Automotive 0.12uH 150MHz 0.3A Inductor and Choke - 71-0603CS-R12XJLW - ERSAELECTRONICS PTE. LTD.
Specs
Standards and Certifications RoHS
View Details
Ferrite Beads and Chips - 2019-CZP2BFTTE500PTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
DCR 0.0250 ohms
Rated DC Current 4000 milliamps
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers