ITG Electronics, Inc. Z=80Ohm@100MHz, 25%, 0.15Ohm, 300mAmp Max. SMD Ferrite Bead CB201209A-800-1

Description
Z=80Ohm@100MHz, 25%, 0.15Ohm, 300mAmp Max. SMD Ferrite Bead
Datasheet
Description
Z=80Ohm@100MHz, 25%, 0.15Ohm, 300mAmp Max. SMD Ferrite Bead
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Z=80Ohm@100MHz, 25%, 0.15Ohm, 300mAmp Max. SMD Ferrite Bead - CB201209A-800-1 - ITG Electronics, Inc.
Elmsford, NY, USA
Z=80Ohm@100MHz, 25%, 0.15Ohm, 300mAmp Max. SMD Ferrite Bead
CB201209A-800-1
Z=80Ohm@100MHz, 25%, 0.15Ohm, 300mAmp Max. SMD Ferrite Bead CB201209A-800-1
Z=80Ohm@100MHz, 25%, 0.15Ohm, 300mAmp Max. SMD Ferrite Bead

Z=80Ohm@100MHz, 25%, 0.15Ohm, 300mAmp Max. SMD Ferrite Bead

Supplier's Site Datasheet

Technical Specifications

  ITG Electronics, Inc.
Product Category Ferrite Beads
Product Number CB201209A-800-1
Product Name Z=80Ohm@100MHz, 25%, 0.15Ohm, 300mAmp Max. SMD Ferrite Bead
Technology Ferrite Bead
Unlock Full Specs
to access all available technical data

Similar Products

Ferrite Beads - 2176742-2 - TE Connectivity
Specs
Impedance 5 ohms
DCR 0.0400 ohms
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
2 suppliers
0603LS (1608) Series Wirewound Ferrite Beads - 0603LS-181 0603LS-181XJRC , 0603LS-181XGRC - Coilcraft, Inc.
Specs
Impedance 910 ohms
DCR 0.1500 ohms
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Inductor and Choke - 841-CZP2AFTTD221P - ERSAELECTRONICS PTE. LTD.
KOA Speer Electronics, Inc.
Specs
Technology Multi-Layer Power
Impedance 220 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers