ITG Electronics, Inc. Z=300Ohm@100MHz, 25%, 0.1Ohm, 1000mAmp Max. SMD Ferrite Bead CI160808A-301-1

Description
Z=300Ohm@100MHz, 25%, 0.1Ohm, 1000mAmp Max. SMD Ferrite Bead
Datasheet
Description
Z=300Ohm@100MHz, 25%, 0.1Ohm, 1000mAmp Max. SMD Ferrite Bead
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Z=300Ohm@100MHz, 25%, 0.1Ohm, 1000mAmp Max. SMD Ferrite Bead - CI160808A-301-1 - ITG Electronics, Inc.
Elmsford, NY, USA
Z=300Ohm@100MHz, 25%, 0.1Ohm, 1000mAmp Max. SMD Ferrite Bead
CI160808A-301-1
Z=300Ohm@100MHz, 25%, 0.1Ohm, 1000mAmp Max. SMD Ferrite Bead CI160808A-301-1
Z=300Ohm@100MHz, 25%, 0.1Ohm, 1000mAmp Max. SMD Ferrite Bead

Z=300Ohm@100MHz, 25%, 0.1Ohm, 1000mAmp Max. SMD Ferrite Bead

Supplier's Site Datasheet

Technical Specifications

  ITG Electronics, Inc.
Product Category Ferrite Beads
Product Number CI160808A-301-1
Product Name Z=300Ohm@100MHz, 25%, 0.1Ohm, 1000mAmp Max. SMD Ferrite Bead
Technology Ferrite Bead
Impedance 300 ohms
DCR 0.1000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Ferrite Beads - 2176748-2 - TE Connectivity
Specs
Impedance 5 ohms
DCR 0.0100 ohms
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
2 suppliers
Inductor and Choke - 841-CZP2BFTTE601P - ERSAELECTRONICS PTE. LTD.
KOA Speer Electronics, Inc.
Specs
Technology Multi-Layer Power
Impedance 600 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers