ITG Electronics, Inc. Z=220Ohm@100MHz, 25%, 0.08Ohm, 2000mAmp Max. SMD Ferrite Bead CI160808A-221-1

Description
Z=220Ohm@100MHz, 25%, 0.08Ohm, 2000mAmp Max. SMD Ferrite Bead
Datasheet
Description
Z=220Ohm@100MHz, 25%, 0.08Ohm, 2000mAmp Max. SMD Ferrite Bead
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Z=220Ohm@100MHz, 25%, 0.08Ohm, 2000mAmp Max. SMD Ferrite Bead - CI160808A-221-1 - ITG Electronics, Inc.
Elmsford, NY, USA
Z=220Ohm@100MHz, 25%, 0.08Ohm, 2000mAmp Max. SMD Ferrite Bead
CI160808A-221-1
Z=220Ohm@100MHz, 25%, 0.08Ohm, 2000mAmp Max. SMD Ferrite Bead CI160808A-221-1
Z=220Ohm@100MHz, 25%, 0.08Ohm, 2000mAmp Max. SMD Ferrite Bead

Z=220Ohm@100MHz, 25%, 0.08Ohm, 2000mAmp Max. SMD Ferrite Bead

Supplier's Site Datasheet

Technical Specifications

  ITG Electronics, Inc.
Product Category Ferrite Beads
Product Number CI160808A-221-1
Product Name Z=220Ohm@100MHz, 25%, 0.08Ohm, 2000mAmp Max. SMD Ferrite Bead
Technology Ferrite Bead
Impedance 220 ohms
DCR 0.0800 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Ferrite Beads - 2176491-9 - TE Connectivity
Specs
Impedance 120 ohms
DCR 0.4500 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Fixed Inductors - KL32TTE331J - 1167029-KL32TTE331J - Win Source Electronics
Specs
Technology Standard; Wirewound
Testing Frequency 796 kHz
DCR 34 ohms
View Details