ITG Electronics, Inc. Z=1000Ohm@100MHz, 25%, 0.2Ohm, 1000mAmp Max. SMD Ferrite Bead CI160808A-102-1

Description
Z=1000Ohm@100MHz, 25%, 0.2Ohm, 1000mAmp Max. SMD Ferrite Bead
Datasheet
Description
Z=1000Ohm@100MHz, 25%, 0.2Ohm, 1000mAmp Max. SMD Ferrite Bead
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Z=1000Ohm@100MHz, 25%, 0.2Ohm, 1000mAmp Max. SMD Ferrite Bead - CI160808A-102-1 - ITG Electronics, Inc.
Elmsford, NY, USA
Z=1000Ohm@100MHz, 25%, 0.2Ohm, 1000mAmp Max. SMD Ferrite Bead
CI160808A-102-1
Z=1000Ohm@100MHz, 25%, 0.2Ohm, 1000mAmp Max. SMD Ferrite Bead CI160808A-102-1
Z=1000Ohm@100MHz, 25%, 0.2Ohm, 1000mAmp Max. SMD Ferrite Bead

Z=1000Ohm@100MHz, 25%, 0.2Ohm, 1000mAmp Max. SMD Ferrite Bead

Supplier's Site Datasheet

Technical Specifications

  ITG Electronics, Inc.
Product Category Ferrite Beads
Product Number CI160808A-102-1
Product Name Z=1000Ohm@100MHz, 25%, 0.2Ohm, 1000mAmp Max. SMD Ferrite Bead
Technology Ferrite Bead
Impedance 1000 ohms
DCR 0.2000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

140ohm Inductor and Choke - 841-CZB1JGTTD141P - ERSAELECTRONICS PTE. LTD.
Specs
Technology Multilayer Ferrite Bead
Impedance 140 ohms
Packing Method Reel
View Details