ITG Electronics, Inc. Z=120Ohm@100MHz, 25%, 0.45Ohm, 300mAmp Max. SMD Ferrite Bead CB060303A-121-1

Description
Z=120Ohm@100MHz, 25%, 0.45Ohm, 300mAmp Max. SMD Ferrite Bead
Datasheet
Description
Z=120Ohm@100MHz, 25%, 0.45Ohm, 300mAmp Max. SMD Ferrite Bead
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Z=120Ohm@100MHz, 25%, 0.45Ohm, 300mAmp Max. SMD Ferrite Bead - CB060303A-121-1 - ITG Electronics, Inc.
Elmsford, NY, USA
Z=120Ohm@100MHz, 25%, 0.45Ohm, 300mAmp Max. SMD Ferrite Bead
CB060303A-121-1
Z=120Ohm@100MHz, 25%, 0.45Ohm, 300mAmp Max. SMD Ferrite Bead CB060303A-121-1
Z=120Ohm@100MHz, 25%, 0.45Ohm, 300mAmp Max. SMD Ferrite Bead

Z=120Ohm@100MHz, 25%, 0.45Ohm, 300mAmp Max. SMD Ferrite Bead

Supplier's Site Datasheet

Technical Specifications

  ITG Electronics, Inc.
Product Category Ferrite Beads
Product Number CB060303A-121-1
Product Name Z=120Ohm@100MHz, 25%, 0.45Ohm, 300mAmp Max. SMD Ferrite Bead
Technology Ferrite Bead
Unlock Full Specs
to access all available technical data

Similar Products

Ferrite Beads - 2-2176742-0 - TE Connectivity
Specs
Impedance 220 ohms
DCR 0.4000 ohms
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
2 suppliers
026011F (0703) Miniature RF Chokes - 026011F-720 - Coilcraft, Inc.
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Core Material Ferrite; Ferrite
Application RF Choke
View Details
Inductor and Choke - 841-CZB1JGTTD601P - ERSAELECTRONICS PTE. LTD.
KOA Speer Electronics, Inc.
Specs
Technology Multi-Layer
Impedance 600 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers