ITG Electronics, Inc. Z=122 Ohm@100Mhz, 25%, DIP Axial Leaded Ferrite Bead AB035075-23

Description
Z=122 Ohm@100Mhz, 25%, DIP Axial Leaded Ferrite Bead
Datasheet
Description
Z=122 Ohm@100Mhz, 25%, DIP Axial Leaded Ferrite Bead
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Z=122 Ohm@100Mhz, 25%, DIP Axial Leaded Ferrite Bead - AB035075-23 - ITG Electronics, Inc.
Elmsford, NY, USA
Z=122 Ohm@100Mhz, 25%, DIP Axial Leaded Ferrite Bead
AB035075-23
Z=122 Ohm@100Mhz, 25%, DIP Axial Leaded Ferrite Bead AB035075-23
Z=122 Ohm@100Mhz, 25%, DIP Axial Leaded Ferrite Bead

Z=122 Ohm@100Mhz, 25%, DIP Axial Leaded Ferrite Bead

Supplier's Site Datasheet

Technical Specifications

  ITG Electronics, Inc.
Product Category Ferrite Beads
Product Number AB035075-23
Product Name Z=122 Ohm@100Mhz, 25%, DIP Axial Leaded Ferrite Bead
Technology Ferrite Bead
Impedance 122 ohms
DCR 0.0 ohms
Rated DC Current 0.0 milliamps
Operating Temperature -55 to 130 C (-67 to 266 F)
Unlock Full Specs
to access all available technical data

Similar Products

Ferrite Beads and Chips - BMB1J0420BN3JIT-ND - DigiKey
Specs
DCR 0.5000 ohms
Rated DC Current 200 milliamps
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
250MHz 680mA Inductor and Choke - 71-0402CS-7N5XGLW - ERSAELECTRONICS PTE. LTD.
Specs
Standards and Certifications RoHS
View Details
Fixed Inductors - KQ0805TE39NJ - 971839-KQ0805TE39NJ - Win Source Electronics
Specs
Configuration Fixed
View Details
2 suppliers