Z=92 Ohm@100Mhz, 25%, DIP Axial Leaded Ferrite Bead
| ITG Electronics, Inc. | |
|---|---|
| Product Category | Ferrite Beads |
| Product Number | AB035060-33 |
| Product Name | Z=92 Ohm@100Mhz, 25%, DIP Axial Leaded Ferrite Bead |
| Technology | Ferrite Bead |
| Impedance | 92 ohms |
| DCR | 0.0 ohms |
| Rated DC Current | 0.0 milliamps |
| Operating Temperature | -55 to 130 C (-67 to 266 F) |