ITG Electronics, Inc. Z=600Ohm@100MHz, 25%, 1.5Ohm, 100mAmp Max. SMD Ferrite Bead CB060303A-601-1

Description
Z=600Ohm@100MHz, 25%, 1.5Ohm, 100mAmp Max. SMD Ferrite Bead
Datasheet
Description
Z=600Ohm@100MHz, 25%, 1.5Ohm, 100mAmp Max. SMD Ferrite Bead
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Z=600Ohm@100MHz, 25%, 1.5Ohm, 100mAmp Max. SMD Ferrite Bead - CB060303A-601-1 - ITG Electronics, Inc.
Elmsford, NY, USA
Z=600Ohm@100MHz, 25%, 1.5Ohm, 100mAmp Max. SMD Ferrite Bead
CB060303A-601-1
Z=600Ohm@100MHz, 25%, 1.5Ohm, 100mAmp Max. SMD Ferrite Bead CB060303A-601-1
Z=600Ohm@100MHz, 25%, 1.5Ohm, 100mAmp Max. SMD Ferrite Bead

Z=600Ohm@100MHz, 25%, 1.5Ohm, 100mAmp Max. SMD Ferrite Bead

Supplier's Site Datasheet

Technical Specifications

  ITG Electronics, Inc.
Product Category Ferrite Beads
Product Number CB060303A-601-1
Product Name Z=600Ohm@100MHz, 25%, 1.5Ohm, 100mAmp Max. SMD Ferrite Bead
Technology Ferrite Bead
Unlock Full Specs
to access all available technical data

Similar Products

Ferrite Beads - 1-2176748-1 - TE Connectivity
Specs
Impedance 60 ohms
DCR 0.0400 ohms
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
2 suppliers
0402DF Ferrite Chip Inductors - 0402DF-900 0402DF-900XJRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ferrite; Ferrite
Application RF Choke
View Details
Automotive 0.033uH 250MHz 0.6A Inductor and Choke - 71-KQ0603TTE33NJ - ERSAELECTRONICS PTE. LTD.
Specs
Technology RF Chip
Testing Frequency 250000 kHz
Packing Method Tape and Reel
View Details
2 suppliers