ITG Electronics, Inc. Z=600Ohm@100MHz, 25%, 1.1Ohm, 50mAmp Max. SMD Ferrite Bead CB100505A-601-1

Description
Z=600Ohm@100MHz, 25%, 1.1Ohm, 50mAmp Max. SMD Ferrite Bead
Datasheet
Description
Z=600Ohm@100MHz, 25%, 1.1Ohm, 50mAmp Max. SMD Ferrite Bead
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Z=600Ohm@100MHz, 25%, 1.1Ohm, 50mAmp Max. SMD Ferrite Bead - CB100505A-601-1 - ITG Electronics, Inc.
Elmsford, NY, USA
Z=600Ohm@100MHz, 25%, 1.1Ohm, 50mAmp Max. SMD Ferrite Bead
CB100505A-601-1
Z=600Ohm@100MHz, 25%, 1.1Ohm, 50mAmp Max. SMD Ferrite Bead CB100505A-601-1
Z=600Ohm@100MHz, 25%, 1.1Ohm, 50mAmp Max. SMD Ferrite Bead

Z=600Ohm@100MHz, 25%, 1.1Ohm, 50mAmp Max. SMD Ferrite Bead

Supplier's Site Datasheet

Technical Specifications

  ITG Electronics, Inc.
Product Category Ferrite Beads
Product Number CB100505A-601-1
Product Name Z=600Ohm@100MHz, 25%, 1.1Ohm, 50mAmp Max. SMD Ferrite Bead
Technology Ferrite Bead
Unlock Full Specs
to access all available technical data

Similar Products

Ferrite Beads - 2-2176749-5 - TE Connectivity
Specs
Impedance 1000 ohms
DCR 0.1200 ohms
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
2 suppliers
Inductor and Choke - 841-CZP2AFTTD600P - ERSAELECTRONICS PTE. LTD.
KOA Speer Electronics, Inc.
Specs
Technology Multi-Layer Power
Impedance 60 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers