ITG Electronics, Inc. Z=10Ohm@100MHz, 25%, 0.03Ohm, 2000mAmp Max. SMD Ferrite Bead CI100505A-100-1

Description
Z=10Ohm@100MHz, 25%, 0.03Ohm, 2000mAmp Max. SMD Ferrite Bead
Datasheet
Description
Z=10Ohm@100MHz, 25%, 0.03Ohm, 2000mAmp Max. SMD Ferrite Bead
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Z=10Ohm@100MHz, 25%, 0.03Ohm, 2000mAmp Max. SMD Ferrite Bead - CI100505A-100-1 - ITG Electronics, Inc.
Elmsford, NY, USA
Z=10Ohm@100MHz, 25%, 0.03Ohm, 2000mAmp Max. SMD Ferrite Bead
CI100505A-100-1
Z=10Ohm@100MHz, 25%, 0.03Ohm, 2000mAmp Max. SMD Ferrite Bead CI100505A-100-1
Z=10Ohm@100MHz, 25%, 0.03Ohm, 2000mAmp Max. SMD Ferrite Bead

Z=10Ohm@100MHz, 25%, 0.03Ohm, 2000mAmp Max. SMD Ferrite Bead

Supplier's Site Datasheet

Technical Specifications

  ITG Electronics, Inc.
Product Category Ferrite Beads
Product Number CI100505A-100-1
Product Name Z=10Ohm@100MHz, 25%, 0.03Ohm, 2000mAmp Max. SMD Ferrite Bead
Technology Ferrite Bead
Impedance 10 ohms
DCR 0.0300 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Ferrite Beads - 2176491-3 - TE Connectivity
Specs
Impedance 33 ohms
DCR 0.3000 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
0603AF (1608) Series Wirewound Ferrite Beads - 0603AF-68N 0603AF-68NXJRW - Coilcraft, Inc.
Specs
Impedance 374 ohms
DCR 0.1500 ohms
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Inductor and Choke - 841-CZP2BPTTE601P - ERSAELECTRONICS PTE. LTD.
KOA Speer Electronics, Inc.
Specs
Technology Multi-Layer Power
Impedance 600 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers