ITG Electronics, Inc. 1970uH, 20%, 195 mOhm DCR, 3.3A DIP Torroid Inductor L201219-202MHF

Description
1970uH, 20%, 195 mOhm DCR, 3.3A DIP Torroid Inductor
Request a Quote Datasheet
Description
1970uH, 20%, 195 mOhm DCR, 3.3A DIP Torroid Inductor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
1970uH, 20%, 195 mOhm DCR, 3.3A DIP Torroid Inductor - L201219-202MHF - ITG Electronics, Inc.
Elmsford, NY, USA
1970uH, 20%, 195 mOhm DCR, 3.3A DIP Torroid Inductor
L201219-202MHF
1970uH, 20%, 195 mOhm DCR, 3.3A DIP Torroid Inductor L201219-202MHF
1970uH, 20%, 195 mOhm DCR, 3.3A DIP Torroid Inductor

1970uH, 20%, 195 mOhm DCR, 3.3A DIP Torroid Inductor

Supplier's Site Datasheet
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1202761-L201219-202MHF
Inductors, Coils, Chokes - Fixed Inductors 1202761-L201219-202MHF
Win Source Part Number: 1202761-L201219-202M HF Category: Inductors, Coils, Chokes>Fixed Inductors Series: L201219 Type: Toroidal Package: Tray Shielding: Unshielded Inductance: 1.97 mH Height - Seated (Max): 1.457" (37.00mm) Standard Package: 20 Tolerance: ±20% Material - Core: Alloy Powder Mounting Type: Through Hole Package / Case: Radial, Vertical Cylinder, 4 Leads (Open) DC Resistance (DCR): 195mOhm Max Temperature Range - Operating: -55°C ~ 130°C Dimension: 1.319" L x 0.787" W (33.50mm x 20.00mm) ECCN: EAR99 Fake Threat In the Open Market: 46 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 3.3 A Inductance Frequency - Test: 10 kHz REACH Status: REACH Unaffected HTSUS: 8504.50.4050 Mfr: ITG Electronics, Inc. Other Names: 3013-L201219-202MHF Current - Saturation (Isat): 2.1A

Win Source Part Number: 1202761-L201219-202MHF
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: L201219
Type: Toroidal
Package: Tray
Shielding: Unshielded
Inductance: 1.97 mH
Height - Seated (Max): 1.457" (37.00mm)
Standard Package: 20
Tolerance: ±20%
Material - Core: Alloy Powder
Mounting Type: Through Hole
Package / Case: Radial, Vertical Cylinder, 4 Leads (Open)
DC Resistance (DCR): 195mOhm Max
Temperature Range - Operating: -55°C ~ 130°C
Dimension: 1.319" L x 0.787" W (33.50mm x 20.00mm)
ECCN: EAR99
Fake Threat In the Open Market: 46 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 3.3 A
Inductance Frequency - Test: 10 kHz
REACH Status: REACH Unaffected
HTSUS: 8504.50.4050
Mfr: ITG Electronics, Inc.
Other Names: 3013-L201219-202MHF
Current - Saturation (Isat): 2.1A

Buy Now Datasheet
1970uH 195 mOhm 3.3A Inductor and Choke - 71-L201219-202MHF - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
1970uH 195 mOhm 3.3A Inductor and Choke
71-L201219-202MHF
1970uH 195 mOhm 3.3A Inductor and Choke 71-L201219-202MHF
1970uH, 20%, 195 mOhm DCR, 3.3A Product overview: L201219-202MHF from ITG Electronics, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1970uH, 195 mOhm, 3.3A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 1970uH, 195 mOhm, 3.3A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-L201219-202MHF can be used for catalog matching and distributor lookup.

1970uH, 20%, 195 mOhm DCR, 3.3A Product overview: L201219-202MHF from ITG Electronics, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1970uH, 195 mOhm, 3.3A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 1970uH, 195 mOhm, 3.3A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-L201219-202MHF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  ITG Electronics, Inc. Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Chip Inductors Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number L201219-202MHF 1202761-L201219-202MHF 71-L201219-202MHF
Product Name 1970uH, 20%, 195 mOhm DCR, 3.3A DIP Torroid Inductor Inductors, Coils, Chokes - Fixed Inductors 1970uH 195 mOhm 3.3A Inductor and Choke
Technology Toroid Standard Toroidal
Core Material Powdered Iron
Devices in Package 1
Standards and Certifications RoHS RoHS
Inductance Range 1970 microH 1970 microH 1970 microH
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL0402-J222SAL4TCT-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
Fixed Inductors - A102547TR-ND - DigiKey
Specs
Operating Temperature -30 to 100 C (-22 to 212 F)
Mounting Option Surface Mount Technology
Core Material Ferrite
View Details
2 suppliers
0402DC (1005) Highest Q Ceramic Chip Inductors - 0402DC-3N0 0402DC-3N0XJRW , 0402DC-3N0XGRW - Coilcraft, Inc.
Specs
Operating Temperature 40 to 125 C (104 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details