ITG Electronics, Inc. Z=30Ohm@100MHz, 25%, 0.3Ohm, 300mAmp Max. SMD Ferrite Bead CB060303A-300-1

Description
Z=30Ohm@100MHz, 25%, 0.3Ohm, 300mAmp Max. SMD Ferrite Bead
Datasheet
Description
Z=30Ohm@100MHz, 25%, 0.3Ohm, 300mAmp Max. SMD Ferrite Bead
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Z=30Ohm@100MHz, 25%, 0.3Ohm, 300mAmp Max. SMD Ferrite Bead - CB060303A-300-1 - ITG Electronics, Inc.
Elmsford, NY, USA
Z=30Ohm@100MHz, 25%, 0.3Ohm, 300mAmp Max. SMD Ferrite Bead
CB060303A-300-1
Z=30Ohm@100MHz, 25%, 0.3Ohm, 300mAmp Max. SMD Ferrite Bead CB060303A-300-1
Z=30Ohm@100MHz, 25%, 0.3Ohm, 300mAmp Max. SMD Ferrite Bead

Z=30Ohm@100MHz, 25%, 0.3Ohm, 300mAmp Max. SMD Ferrite Bead

Supplier's Site Datasheet

Technical Specifications

  ITG Electronics, Inc.
Product Category Ferrite Beads
Product Number CB060303A-300-1
Product Name Z=30Ohm@100MHz, 25%, 0.3Ohm, 300mAmp Max. SMD Ferrite Bead
Technology Ferrite Bead
Unlock Full Specs
to access all available technical data

Similar Products

Inductor and Choke - 841-CZP1JFTTD121P - ERSAELECTRONICS PTE. LTD.
KOA Speer Electronics, Inc.
Specs
Technology Multi-Layer Power
Impedance 120 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Fixed Inductors - 0603HC-24NXJLW - 960451-0603HC-24NXJLW - Win Source Electronics
Specs
Mounting Option Surface Mount Technology
Technology Standard
Configuration Fixed
View Details
3 suppliers
Ferrite Beads - 2176494-5 - TE Connectivity
Specs
Impedance 60 ohms
DCR 0.1500 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers