ITG Electronics, Inc. Datasheets for Current Sense Transformers
Current sense transformers are used to detect and measure current. There are two basic types of products: switch-mode transformers for power conversion applications, and precision-measurement transformers for instrumentation applications.
Current Sense Transformers: Learn more
| Product Name | Notes |
|---|---|
| 180uH, 0.87mOhm SMD Transformer | |
| 1:100 Turn Ratio, 29mH, 25%, 1.10Ohm Max, 25A Max Sensed Current. DIP Transformer | |
| 1:125 Turn Ratio, 46mH, 25%, 1.35Ohm Max, 25A Max Sensed Current. DIP Transformer | |
| 1:140 Turn Ratio, 59mH, 25%, 1.7Ohm Max, 25A Max Sensed Current. DIP Transformer | |
| 1:150 Turn Ratio, 66mH, 25%, 1.9Ohm Max, 25A Max Sensed Current. DIP Transformer | |
| 1:200 Turn Ratio, 118mH, 25%, 3.4Ohm Max, 25A Max Sensed Current. DIP Transformer | |
| 1:250 Turn Ratio, 184mH, 25%, 5.65Ohm Max, 25A Max Sensed Current. DIP Transformer | |
| 1:70 Turn Ratio, 14mH, 25%, 0.6Ohm Max, 25A Max Sensed Current. DIP Transformer | |
| 2,000uH, 5.5mOhm SMD Transformer | |
| 3,000uH, 6.5mOhm SMD Transformer | |
| 320uH, 1.14mOhm SMD Transformer | |
| 500uH, 1.5mOhm SMD Transformer | |
| 720uH, 1.75mOhm SMD Transformer | |
| 80uH, 0.55mOhm SMD Current sense Transformer | |
| 980uH, 4.75mOhm SMD Transformer |