ITG Electronics, Inc. Z=80Ohm@100MHz, 25%, 0.07Ohm, 1500mAmp Max. SMD Ferrite Bead CI100505A-800-1

Description
Z=80Ohm@100MHz, 25%, 0.07Ohm, 1500mAmp Max. SMD Ferrite Bead
Datasheet
Description
Z=80Ohm@100MHz, 25%, 0.07Ohm, 1500mAmp Max. SMD Ferrite Bead
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Z=80Ohm@100MHz, 25%, 0.07Ohm, 1500mAmp Max. SMD Ferrite Bead - CI100505A-800-1 - ITG Electronics, Inc.
Elmsford, NY, USA
Z=80Ohm@100MHz, 25%, 0.07Ohm, 1500mAmp Max. SMD Ferrite Bead
CI100505A-800-1
Z=80Ohm@100MHz, 25%, 0.07Ohm, 1500mAmp Max. SMD Ferrite Bead CI100505A-800-1
Z=80Ohm@100MHz, 25%, 0.07Ohm, 1500mAmp Max. SMD Ferrite Bead

Z=80Ohm@100MHz, 25%, 0.07Ohm, 1500mAmp Max. SMD Ferrite Bead

Supplier's Site Datasheet

Technical Specifications

  ITG Electronics, Inc.
Product Category Ferrite Beads
Product Number CI100505A-800-1
Product Name Z=80Ohm@100MHz, 25%, 0.07Ohm, 1500mAmp Max. SMD Ferrite Bead
Technology Ferrite Bead
Impedance 80 ohms
DCR 0.0700 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Ferrite Beads and Chips - 1712-BMC2CY0220ANTR-ND - DigiKey
Specs
DCR 0.2000 ohms
Rated DC Current 350 milliamps
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
0402AF Ferrite Chip Inductors - 0402AF-391 0402AF-391XJLW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Core Material Ferrite; Ferrite
Application RF Choke
View Details
Fixed Inductors - KQ0805TE68NJ - 1120677-KQ0805TE68NJ - Win Source Electronics
Specs
Configuration Fixed
View Details
2 suppliers