ITG Electronics, Inc. Z=10Ohm@100MHz, 25%, 0.025Ohm, 4000mAmp Max. SMD Ferrite Bead CI160808A-100-1

Description
Z=10Ohm@100MHz, 25%, 0.025Ohm, 4000mAmp Max. SMD Ferrite Bead
Datasheet
Description
Z=10Ohm@100MHz, 25%, 0.025Ohm, 4000mAmp Max. SMD Ferrite Bead
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Z=10Ohm@100MHz, 25%, 0.025Ohm, 4000mAmp Max. SMD Ferrite Bead - CI160808A-100-1 - ITG Electronics, Inc.
Elmsford, NY, USA
Z=10Ohm@100MHz, 25%, 0.025Ohm, 4000mAmp Max. SMD Ferrite Bead
CI160808A-100-1
Z=10Ohm@100MHz, 25%, 0.025Ohm, 4000mAmp Max. SMD Ferrite Bead CI160808A-100-1
Z=10Ohm@100MHz, 25%, 0.025Ohm, 4000mAmp Max. SMD Ferrite Bead

Z=10Ohm@100MHz, 25%, 0.025Ohm, 4000mAmp Max. SMD Ferrite Bead

Supplier's Site Datasheet

Technical Specifications

  ITG Electronics, Inc.
Product Category Ferrite Beads
Product Number CI160808A-100-1
Product Name Z=10Ohm@100MHz, 25%, 0.025Ohm, 4000mAmp Max. SMD Ferrite Bead
Technology Ferrite Bead
Impedance 10 ohms
DCR 0.0250 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Ferrite Beads - 2176492-4 - TE Connectivity
Specs
Impedance 60 ohms
DCR 0.4000 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Ferrite Beads and Chips - 2019-CZP2AFTTD300PTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
DCR 0.0150 ohms
Rated DC Current 4000 milliamps
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers