ITG Electronics, Inc. Z=162 Ohm@100Mhz, 25%, DIP Axial Leaded Ferrite Bead AB035090-33

Description
Z=162 Ohm@100Mhz, 25%, DIP Axial Leaded Ferrite Bead
Datasheet
Description
Z=162 Ohm@100Mhz, 25%, DIP Axial Leaded Ferrite Bead
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Z=162 Ohm@100Mhz, 25%, DIP Axial Leaded Ferrite Bead - AB035090-33 - ITG Electronics, Inc.
Elmsford, NY, USA
Z=162 Ohm@100Mhz, 25%, DIP Axial Leaded Ferrite Bead
AB035090-33
Z=162 Ohm@100Mhz, 25%, DIP Axial Leaded Ferrite Bead AB035090-33
Z=162 Ohm@100Mhz, 25%, DIP Axial Leaded Ferrite Bead

Z=162 Ohm@100Mhz, 25%, DIP Axial Leaded Ferrite Bead

Supplier's Site Datasheet

Technical Specifications

  ITG Electronics, Inc.
Product Category Ferrite Beads
Product Number AB035090-33
Product Name Z=162 Ohm@100Mhz, 25%, DIP Axial Leaded Ferrite Bead
Technology Ferrite Bead
Impedance 162 ohms
DCR 0.0 ohms
Rated DC Current 0.0 milliamps
Operating Temperature -55 to 130 C (-67 to 266 F)
Unlock Full Specs
to access all available technical data

Similar Products

Ferrite Beads - 2176744-8 - TE Connectivity
Specs
Impedance 30 ohms
DCR 0.0500 ohms
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
2 suppliers
Automotive 0.039uH 250MHz 0.6A Inductor and Choke - 71-0603CS-39NXJLW - ERSAELECTRONICS PTE. LTD.
Specs
Standards and Certifications RoHS
View Details
Automotive 0.1uH 150MHz 0.4A Inductor and Choke - 71-KQ0805TTER10G - ERSAELECTRONICS PTE. LTD.
Specs
Technology RF Chip
Testing Frequency 500000 kHz
Packing Method Tape and Reel
View Details
2 suppliers