ITG Electronics, Inc. Z=1000Ohm@100MHz, 25%, 0.3Ohm, 1000mAmp Max. SMD Ferrite Bead CI201209A-102-1

Description
Z=1000Ohm@100MHz, 25%, 0.3Ohm, 1000mAmp Max. SMD Ferrite Bead
Datasheet
Description
Z=1000Ohm@100MHz, 25%, 0.3Ohm, 1000mAmp Max. SMD Ferrite Bead
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Z=1000Ohm@100MHz, 25%, 0.3Ohm, 1000mAmp Max. SMD Ferrite Bead - CI201209A-102-1 - ITG Electronics, Inc.
Elmsford, NY, USA
Z=1000Ohm@100MHz, 25%, 0.3Ohm, 1000mAmp Max. SMD Ferrite Bead
CI201209A-102-1
Z=1000Ohm@100MHz, 25%, 0.3Ohm, 1000mAmp Max. SMD Ferrite Bead CI201209A-102-1
Z=1000Ohm@100MHz, 25%, 0.3Ohm, 1000mAmp Max. SMD Ferrite Bead

Z=1000Ohm@100MHz, 25%, 0.3Ohm, 1000mAmp Max. SMD Ferrite Bead

Supplier's Site Datasheet

Technical Specifications

  ITG Electronics, Inc.
Product Category Ferrite Beads
Product Number CI201209A-102-1
Product Name Z=1000Ohm@100MHz, 25%, 0.3Ohm, 1000mAmp Max. SMD Ferrite Bead
Technology Ferrite Bead
Impedance 1000 ohms
DCR 0.3000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Ferrite Beads - 2176745-6 - TE Connectivity
Specs
Impedance 15 ohms
DCR 0.0500 ohms
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
2 suppliers
0.0055uH 250MHz 0.33A Inductor and Choke - 71-0201DS-5N5XJEW - ERSAELECTRONICS PTE. LTD.
Specs
Standards and Certifications RoHS
View Details
CZB Multilayer Ferrite Beads -  - KOA Speer Electronics, Inc.
KOA Speer Electronics, Inc.
Specs
Impedance 10 to 2000 ohms
Standards and Certifications RoHS
View Details