ITG Electronics, Inc. Z=60Ohm@100MHz, 25%, 0.03Ohm, 3000mAmp Max. SMD Ferrite Bead CI321611A-600-1

Description
Z=60Ohm@100MHz, 25%, 0.03Ohm, 3000mAmp Max. SMD Ferrite Bead
Datasheet
Description
Z=60Ohm@100MHz, 25%, 0.03Ohm, 3000mAmp Max. SMD Ferrite Bead
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Z=60Ohm@100MHz, 25%, 0.03Ohm, 3000mAmp Max. SMD Ferrite Bead - CI321611A-600-1 - ITG Electronics, Inc.
Elmsford, NY, USA
Z=60Ohm@100MHz, 25%, 0.03Ohm, 3000mAmp Max. SMD Ferrite Bead
CI321611A-600-1
Z=60Ohm@100MHz, 25%, 0.03Ohm, 3000mAmp Max. SMD Ferrite Bead CI321611A-600-1
Z=60Ohm@100MHz, 25%, 0.03Ohm, 3000mAmp Max. SMD Ferrite Bead

Z=60Ohm@100MHz, 25%, 0.03Ohm, 3000mAmp Max. SMD Ferrite Bead

Supplier's Site Datasheet

Technical Specifications

  ITG Electronics, Inc.
Product Category Ferrite Beads
Product Number CI321611A-600-1
Product Name Z=60Ohm@100MHz, 25%, 0.03Ohm, 3000mAmp Max. SMD Ferrite Bead
Technology Ferrite Bead
Impedance 60 ohms
DCR 0.0300 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Ferrite Beads - 2176493-9 - TE Connectivity
Specs
Impedance 150 ohms
DCR 0.1500 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Inductors, Coils, Chokes - Fixed Inductors - 1033830-0603LS-153XJRC - Win Source Electronics
Specs
Technology Standard
DCR 7.1 ohms
Rated DC Current 170 milliamps
View Details
2 suppliers
Fixed Inductors - KQ0805TE39NJ - 971839-KQ0805TE39NJ - Win Source Electronics
Specs
Configuration Fixed
View Details
2 suppliers