ITG Electronics, Inc. Z=120Ohm@100MHz, 25%, 0.2Ohm, 300mAmp Max. SMD Ferrite Bead CB201209A-121-1

Description
Z=120Ohm@100MHz, 25%, 0.2Ohm, 300mAmp Max. SMD Ferrite Bead
Datasheet
Description
Z=120Ohm@100MHz, 25%, 0.2Ohm, 300mAmp Max. SMD Ferrite Bead
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Z=120Ohm@100MHz, 25%, 0.2Ohm, 300mAmp Max. SMD Ferrite Bead - CB201209A-121-1 - ITG Electronics, Inc.
Elmsford, NY, USA
Z=120Ohm@100MHz, 25%, 0.2Ohm, 300mAmp Max. SMD Ferrite Bead
CB201209A-121-1
Z=120Ohm@100MHz, 25%, 0.2Ohm, 300mAmp Max. SMD Ferrite Bead CB201209A-121-1
Z=120Ohm@100MHz, 25%, 0.2Ohm, 300mAmp Max. SMD Ferrite Bead

Z=120Ohm@100MHz, 25%, 0.2Ohm, 300mAmp Max. SMD Ferrite Bead

Supplier's Site Datasheet

Technical Specifications

  ITG Electronics, Inc.
Product Category Ferrite Beads
Product Number CB201209A-121-1
Product Name Z=120Ohm@100MHz, 25%, 0.2Ohm, 300mAmp Max. SMD Ferrite Bead
Technology Ferrite Bead
Unlock Full Specs
to access all available technical data

Similar Products

Ferrite Beads - 1-2176746-8 - TE Connectivity
Specs
Impedance 500 ohms
DCR 0.4000 ohms
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
2 suppliers
Fixed Inductors - 0603HP-82NXGLU - 1009985-0603HP-82NXGLU - Win Source Electronics
Specs
Mounting Option Surface Mount Technology
Technology Standard
Configuration Fixed
View Details
2 suppliers
140ohm Inductor and Choke - 841-CZB1JGTTD141P - ERSAELECTRONICS PTE. LTD.
Specs
Technology Multilayer Ferrite Bead
Impedance 140 ohms
Packing Method Reel
View Details