ITG Electronics, Inc. Z=19Ohm@100MHz, 25%, 0.008Ohm, 6000mAmp Max. SMD Ferrite Bead CI201209A-190-1

Description
Z=19Ohm@100MHz, 25%, 0.008Ohm, 6000mAmp Max. SMD Ferrite Bead
Datasheet
Description
Z=19Ohm@100MHz, 25%, 0.008Ohm, 6000mAmp Max. SMD Ferrite Bead
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Z=19Ohm@100MHz, 25%, 0.008Ohm, 6000mAmp Max. SMD Ferrite Bead - CI201209A-190-1 - ITG Electronics, Inc.
Elmsford, NY, USA
Z=19Ohm@100MHz, 25%, 0.008Ohm, 6000mAmp Max. SMD Ferrite Bead
CI201209A-190-1
Z=19Ohm@100MHz, 25%, 0.008Ohm, 6000mAmp Max. SMD Ferrite Bead CI201209A-190-1
Z=19Ohm@100MHz, 25%, 0.008Ohm, 6000mAmp Max. SMD Ferrite Bead

Z=19Ohm@100MHz, 25%, 0.008Ohm, 6000mAmp Max. SMD Ferrite Bead

Supplier's Site Datasheet

Technical Specifications

  ITG Electronics, Inc.
Product Category Ferrite Beads
Product Number CI201209A-190-1
Product Name Z=19Ohm@100MHz, 25%, 0.008Ohm, 6000mAmp Max. SMD Ferrite Bead
Technology Ferrite Bead
Impedance 19 ohms
DCR 0.0080 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Ferrite Beads and Chips - 2019-CZB1JGTTD221PTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
DCR 0.3000 ohms
Rated DC Current 400 milliamps
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Ferrite Beads and Chips - 1712-BMC1EY0060ANTR-ND - DigiKey
Specs
DCR 0.4000 ohms
Rated DC Current 200 milliamps
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details