ITG Electronics, Inc. Z=197 Ohm@100Mhz, 25%, DIP Axial Leaded Ferrite Bead AB035060-23

Description
Z=197 Ohm@100Mhz, 25%, DIP Axial Leaded Ferrite Bead
Datasheet
Description
Z=197 Ohm@100Mhz, 25%, DIP Axial Leaded Ferrite Bead
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Z=197 Ohm@100Mhz, 25%, DIP Axial Leaded Ferrite Bead - AB035060-23 - ITG Electronics, Inc.
Elmsford, NY, USA
Z=197 Ohm@100Mhz, 25%, DIP Axial Leaded Ferrite Bead
AB035060-23
Z=197 Ohm@100Mhz, 25%, DIP Axial Leaded Ferrite Bead AB035060-23
Z=197 Ohm@100Mhz, 25%, DIP Axial Leaded Ferrite Bead

Z=197 Ohm@100Mhz, 25%, DIP Axial Leaded Ferrite Bead

Supplier's Site Datasheet

Technical Specifications

  ITG Electronics, Inc.
Product Category Ferrite Beads
Product Number AB035060-23
Product Name Z=197 Ohm@100Mhz, 25%, DIP Axial Leaded Ferrite Bead
Technology Ferrite Bead
Impedance 197 ohms
DCR 0.0 ohms
Rated DC Current 0.0 milliamps
Operating Temperature -55 to 130 C (-67 to 266 F)
Unlock Full Specs
to access all available technical data

Similar Products

Ferrite Beads and Chips - 1712-BMC2AY0300ANCT-ND - DigiKey
Specs
DCR 0.2500 ohms
Rated DC Current 300 milliamps
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
0603AF (1608) Series Wirewound Ferrite Beads - 0603AF-47N 0603AF-47NXJRW - Coilcraft, Inc.
Specs
Impedance 243 ohms
DCR 0.0520 ohms
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Fixed Inductors - KQ0805TE47NJ - 959217-KQ0805TE47NJ - Win Source Electronics
Specs
Configuration Fixed
View Details
2 suppliers