ITG Electronics, Inc. Z=300Ohm@100MHz, 25%, 0.75Ohm, 100mAmp Max. SMD Ferrite Bead CB100505A-301-1

Description
Z=300Ohm@100MHz, 25%, 0.75Ohm, 100mAmp Max. SMD Ferrite Bead
Datasheet
Description
Z=300Ohm@100MHz, 25%, 0.75Ohm, 100mAmp Max. SMD Ferrite Bead
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Z=300Ohm@100MHz, 25%, 0.75Ohm, 100mAmp Max. SMD Ferrite Bead - CB100505A-301-1 - ITG Electronics, Inc.
Elmsford, NY, USA
Z=300Ohm@100MHz, 25%, 0.75Ohm, 100mAmp Max. SMD Ferrite Bead
CB100505A-301-1
Z=300Ohm@100MHz, 25%, 0.75Ohm, 100mAmp Max. SMD Ferrite Bead CB100505A-301-1
Z=300Ohm@100MHz, 25%, 0.75Ohm, 100mAmp Max. SMD Ferrite Bead

Z=300Ohm@100MHz, 25%, 0.75Ohm, 100mAmp Max. SMD Ferrite Bead

Supplier's Site Datasheet

Technical Specifications

  ITG Electronics, Inc.
Product Category Ferrite Beads
Product Number CB100505A-301-1
Product Name Z=300Ohm@100MHz, 25%, 0.75Ohm, 100mAmp Max. SMD Ferrite Bead
Technology Ferrite Bead
Unlock Full Specs
to access all available technical data

Similar Products

Ferrite Beads - 2176488-1 - TE Connectivity
Specs
Impedance 600 ohms
DCR 0.3500 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
1.04A 250MHz Inductor and Choke - 71-0402CS-1N8XGLW - ERSAELECTRONICS PTE. LTD.
Specs
Standards and Certifications RoHS
View Details
Inductor and Choke - 841-CZP2BFTTE800P - ERSAELECTRONICS PTE. LTD.
KOA Speer Electronics, Inc.
Specs
Technology Multi-Layer Power
Impedance 80 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers