ITG Electronics, Inc. Z=600Ohm@100MHz, 25%, 0.08Ohm, 2000mAmp Max. SMD Ferrite Bead CI321611A-601-1

Description
Z=600Ohm@100MHz, 25%, 0.08Ohm, 2000mAmp Max. SMD Ferrite Bead
Datasheet
Description
Z=600Ohm@100MHz, 25%, 0.08Ohm, 2000mAmp Max. SMD Ferrite Bead
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Z=600Ohm@100MHz, 25%, 0.08Ohm, 2000mAmp Max. SMD Ferrite Bead - CI321611A-601-1 - ITG Electronics, Inc.
Elmsford, NY, USA
Z=600Ohm@100MHz, 25%, 0.08Ohm, 2000mAmp Max. SMD Ferrite Bead
CI321611A-601-1
Z=600Ohm@100MHz, 25%, 0.08Ohm, 2000mAmp Max. SMD Ferrite Bead CI321611A-601-1
Z=600Ohm@100MHz, 25%, 0.08Ohm, 2000mAmp Max. SMD Ferrite Bead

Z=600Ohm@100MHz, 25%, 0.08Ohm, 2000mAmp Max. SMD Ferrite Bead

Supplier's Site Datasheet

Technical Specifications

  ITG Electronics, Inc.
Product Category Ferrite Beads
Product Number CI321611A-601-1
Product Name Z=600Ohm@100MHz, 25%, 0.08Ohm, 2000mAmp Max. SMD Ferrite Bead
Technology Ferrite Bead
Impedance 600 ohms
DCR 0.0800 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Automotive 0.12uH 150MHz 0.3A Inductor and Choke - 71-0603CS-R12XJLW - ERSAELECTRONICS PTE. LTD.
Specs
Standards and Certifications RoHS
View Details
Fixed Inductors - KL32TTE331J - 1167029-KL32TTE331J - Win Source Electronics
Specs
Technology Standard; Wirewound
Testing Frequency 796 kHz
DCR 34 ohms
View Details
Ferrite Beads - 1-2176491-1 - TE Connectivity
Specs
Impedance 220 ohms
DCR 0.7500 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers