ITG Electronics, Inc. Z=60Ohm@100MHz, 25%, 0.35Ohm, 300mAmp Max. SMD Ferrite Bead CB060303A-600-1

Description
Z=60Ohm@100MHz, 25%, 0.35Ohm, 300mAmp Max. SMD Ferrite Bead
Datasheet
Description
Z=60Ohm@100MHz, 25%, 0.35Ohm, 300mAmp Max. SMD Ferrite Bead
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Z=60Ohm@100MHz, 25%, 0.35Ohm, 300mAmp Max. SMD Ferrite Bead - CB060303A-600-1 - ITG Electronics, Inc.
Elmsford, NY, USA
Z=60Ohm@100MHz, 25%, 0.35Ohm, 300mAmp Max. SMD Ferrite Bead
CB060303A-600-1
Z=60Ohm@100MHz, 25%, 0.35Ohm, 300mAmp Max. SMD Ferrite Bead CB060303A-600-1
Z=60Ohm@100MHz, 25%, 0.35Ohm, 300mAmp Max. SMD Ferrite Bead

Z=60Ohm@100MHz, 25%, 0.35Ohm, 300mAmp Max. SMD Ferrite Bead

Supplier's Site Datasheet

Technical Specifications

  ITG Electronics, Inc.
Product Category Ferrite Beads
Product Number CB060303A-600-1
Product Name Z=60Ohm@100MHz, 25%, 0.35Ohm, 300mAmp Max. SMD Ferrite Bead
Technology Ferrite Bead
Unlock Full Specs
to access all available technical data

Similar Products

Ferrite Beads and Chips - BMB1J0600RS2-ND - DigiKey
Specs
DCR 0.8000 ohms
Rated DC Current 200 milliamps
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Automotive 0.018uH 250MHz 0.7A Inductor and Choke - 71-0603CS-18NXJLW - ERSAELECTRONICS PTE. LTD.
Specs
Standards and Certifications RoHS
View Details
Fixed Inductors - KL32TTE331J - 1167029-KL32TTE331J - Win Source Electronics
Specs
Technology Standard; Wirewound
Testing Frequency 796 kHz
DCR 34 ohms
View Details