ITG Electronics, Inc. Z=600Ohm@100MHz, 25%, 0.1Ohm, 2000mAmp Max. SMD Ferrite Bead CI201209A-601-1

Description
Z=600Ohm@100MHz, 25%, 0.1Ohm, 2000mAmp Max. SMD Ferrite Bead
Datasheet
Description
Z=600Ohm@100MHz, 25%, 0.1Ohm, 2000mAmp Max. SMD Ferrite Bead
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Z=600Ohm@100MHz, 25%, 0.1Ohm, 2000mAmp Max. SMD Ferrite Bead - CI201209A-601-1 - ITG Electronics, Inc.
Elmsford, NY, USA
Z=600Ohm@100MHz, 25%, 0.1Ohm, 2000mAmp Max. SMD Ferrite Bead
CI201209A-601-1
Z=600Ohm@100MHz, 25%, 0.1Ohm, 2000mAmp Max. SMD Ferrite Bead CI201209A-601-1
Z=600Ohm@100MHz, 25%, 0.1Ohm, 2000mAmp Max. SMD Ferrite Bead

Z=600Ohm@100MHz, 25%, 0.1Ohm, 2000mAmp Max. SMD Ferrite Bead

Supplier's Site Datasheet

Technical Specifications

  ITG Electronics, Inc.
Product Category Ferrite Beads
Product Number CI201209A-601-1
Product Name Z=600Ohm@100MHz, 25%, 0.1Ohm, 2000mAmp Max. SMD Ferrite Bead
Technology Ferrite Bead
Impedance 600 ohms
DCR 0.1000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Ferrite Beads and Chips - 1712-BMC1JY1000ANTR-ND - DigiKey
Specs
DCR 0.5500 ohms
Rated DC Current 300 milliamps
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
0201AF (0603) Ferrite Chip Inductors - 0201AF-680 0201AF-680XKRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Core Material Ferrite; Ferrite
Application RF Choke
View Details
CZP Multilayer Power Ferrite Beads -  - KOA Speer Electronics, Inc.
KOA Speer Electronics, Inc.
Specs
Impedance 19 to 1000 ohms
Standards and Certifications RoHS
View Details