ITG Electronics, Inc. Z=1000Ohm@100MHz, 25%, 1.5Ohm, 50mAmp Max. SMD Ferrite Bead CB100505A-102-1

Description
Z=1000Ohm@100MHz, 25%, 1.5Ohm, 50mAmp Max. SMD Ferrite Bead
Datasheet
Description
Z=1000Ohm@100MHz, 25%, 1.5Ohm, 50mAmp Max. SMD Ferrite Bead
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Z=1000Ohm@100MHz, 25%, 1.5Ohm, 50mAmp Max. SMD Ferrite Bead - CB100505A-102-1 - ITG Electronics, Inc.
Elmsford, NY, USA
Z=1000Ohm@100MHz, 25%, 1.5Ohm, 50mAmp Max. SMD Ferrite Bead
CB100505A-102-1
Z=1000Ohm@100MHz, 25%, 1.5Ohm, 50mAmp Max. SMD Ferrite Bead CB100505A-102-1
Z=1000Ohm@100MHz, 25%, 1.5Ohm, 50mAmp Max. SMD Ferrite Bead

Z=1000Ohm@100MHz, 25%, 1.5Ohm, 50mAmp Max. SMD Ferrite Bead

Supplier's Site Datasheet

Technical Specifications

  ITG Electronics, Inc.
Product Category Ferrite Beads
Product Number CB100505A-102-1
Product Name Z=1000Ohm@100MHz, 25%, 1.5Ohm, 50mAmp Max. SMD Ferrite Bead
Technology Ferrite Bead
Unlock Full Specs
to access all available technical data

Similar Products

Inductor and Choke - 841-CZP2BFTTE800P - ERSAELECTRONICS PTE. LTD.
KOA Speer Electronics, Inc.
Specs
Technology Multi-Layer Power
Impedance 80 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Inductors, Coils, Chokes - Fixed Inductors - 960441-0603AF-821XJRW - Win Source Electronics
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Technology Standard
View Details
2 suppliers
Ferrite Beads and Chips - 1712-BMC2AY0052ANTR-ND - DigiKey
Specs
DCR 0.1500 ohms
Rated DC Current 300 milliamps
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details