ITG Electronics, Inc. 0.1uH, 10%, 0.145mOhm, 95Amp Max. SMD Power bead AH3740A-100K

Description
0.1uH, 10%, 0.145mOhm, 95Amp Max. SMD Power bead
Request a Quote Datasheet
Description
0.1uH, 10%, 0.145mOhm, 95Amp Max. SMD Power bead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
0.1uH, 10%, 0.145mOhm, 95Amp Max. SMD Power bead - AH3740A-100K - ITG Electronics, Inc.
Elmsford, NY, USA
0.1uH, 10%, 0.145mOhm, 95Amp Max. SMD Power bead
AH3740A-100K
0.1uH, 10%, 0.145mOhm, 95Amp Max. SMD Power bead AH3740A-100K
0.1uH, 10%, 0.145mOhm, 95Amp Max. SMD Power bead

0.1uH, 10%, 0.145mOhm, 95Amp Max. SMD Power bead

Supplier's Site Datasheet
78A 0.145MOHM Inductor and Choke - 71-AH3740A-100K - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
78A 0.145MOHM Inductor and Choke
71-AH3740A-100K
78A 0.145MOHM Inductor and Choke 71-AH3740A-100K
FIXED IND 100NH 78A 0.145MOHM SM Product overview: AH3740A-100K from ITG Electronics, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 78A, 0.145MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 78A, 0.145MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-AH3740A-100K can be used for catalog matching and distributor lookup.

FIXED IND 100NH 78A 0.145MOHM SM Product overview: AH3740A-100K from ITG Electronics, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 78A, 0.145MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 78A, 0.145MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-AH3740A-100K can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Inductors, Coils, Chokes - Fixed Inductors - 1381380-AH3740A-100K - Win Source Electronics
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1381380-AH3740A-100K
Inductors, Coils, Chokes - Fixed Inductors 1381380-AH3740A-100K
Win Source Part Number: 1381380-AH3740A-100K Category: Inductors, Coils, Chokes>Fixed Inductors Series: AH3740 Package: Tape & Reel (TR) Shielding: Shielded Size / Dimension: 0.378" L x 0.252" W (9.60mm x 6.40mm) Inductance: 100 nH Height - Seated (Max): 0.402" (10.20mm) Tolerance: ±10% Material - Core: Ferrite Mounting Type: Surface Mount Package / Case: Nonstandard DC Resistance (DCR): 0.145mOhm Temperature Range - Operating: -55°C ~ 130°C ECCN: EAR99 Fake Threat In the Open Market: 48 pct. Current Rating (Amps): 78 A Inductance Frequency - Test: 500 kHz HTSUS: 8504.50.4000 Mfr: ITG Electronics, Inc. Current - Saturation (Isat): 95A Moisture Sensitivity Level (MSL): 1 (Unlimited) Standard Package: 100 pcs

Win Source Part Number: 1381380-AH3740A-100K
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: AH3740
Package: Tape & Reel (TR)
Shielding: Shielded
Size / Dimension: 0.378" L x 0.252" W (9.60mm x 6.40mm)
Inductance: 100 nH
Height - Seated (Max): 0.402" (10.20mm)
Tolerance: ±10%
Material - Core: Ferrite
Mounting Type: Surface Mount
Package / Case: Nonstandard
DC Resistance (DCR): 0.145mOhm
Temperature Range - Operating: -55°C ~ 130°C
ECCN: EAR99
Fake Threat In the Open Market: 48 pct.
Current Rating (Amps): 78 A
Inductance Frequency - Test: 500 kHz
HTSUS: 8504.50.4000
Mfr: ITG Electronics, Inc.
Current - Saturation (Isat): 95A
Moisture Sensitivity Level (MSL): 1 (Unlimited)
Standard Package: 100 pcs

Buy Now Datasheet

Technical Specifications

  ITG Electronics, Inc. ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Chip Inductors Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number AH3740A-100K 71-AH3740A-100K 1381380-AH3740A-100K
Product Name 0.1uH, 10%, 0.145mOhm, 95Amp Max. SMD Power bead 78A 0.145MOHM Inductor and Choke Inductors, Coils, Chokes - Fixed Inductors
Technology Power Bead Standard
Core Material Ferrite Ferrite
Devices in Package 1
Application Server & Storage RF Choke
Standards and Certifications RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Inductor Kits & Accessories Design Sample Kit for FIRCH Series - 814-FIRCHK - Utmel Electronic Limited
Specs
Mounting Option Through Hole; Through Hole
DCR 40 ohms
Lead Style Through Hole
View Details
Fixed Inductors - 50-ECS-HCMPI-0402LRQ-2R2M-TTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details
SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80A+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers