ITG Electronics, Inc. Z=33Ohm@100MHz, 25%, 0.006Ohm, 6000mAmp Max. SMD Ferrite Bead CI321611A-330-1

Description
Z=33Ohm@100MHz, 25%, 0.006Ohm, 6000mAmp Max. SMD Ferrite Bead
Datasheet
Description
Z=33Ohm@100MHz, 25%, 0.006Ohm, 6000mAmp Max. SMD Ferrite Bead
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Z=33Ohm@100MHz, 25%, 0.006Ohm, 6000mAmp Max. SMD Ferrite Bead - CI321611A-330-1 - ITG Electronics, Inc.
Elmsford, NY, USA
Z=33Ohm@100MHz, 25%, 0.006Ohm, 6000mAmp Max. SMD Ferrite Bead
CI321611A-330-1
Z=33Ohm@100MHz, 25%, 0.006Ohm, 6000mAmp Max. SMD Ferrite Bead CI321611A-330-1
Z=33Ohm@100MHz, 25%, 0.006Ohm, 6000mAmp Max. SMD Ferrite Bead

Z=33Ohm@100MHz, 25%, 0.006Ohm, 6000mAmp Max. SMD Ferrite Bead

Supplier's Site Datasheet

Technical Specifications

  ITG Electronics, Inc.
Product Category Ferrite Beads
Product Number CI321611A-330-1
Product Name Z=33Ohm@100MHz, 25%, 0.006Ohm, 6000mAmp Max. SMD Ferrite Bead
Technology Ferrite Bead
Impedance 33 ohms
DCR 0.0060 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Ferrite Beads - 1-2176749-9 - TE Connectivity
Specs
Impedance 180 ohms
DCR 0.0550 ohms
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
2 suppliers
10uH 1.4KOhm 2.5MHz Inductor and Choke - 71-0603AF-103XJEW - ERSAELECTRONICS PTE. LTD.
Specs
Standards and Certifications RoHS
View Details
2 suppliers
CZB Multilayer Ferrite Beads -  - KOA Speer Electronics, Inc.
KOA Speer Electronics, Inc.
Specs
Impedance 10 to 2000 ohms
Standards and Certifications RoHS
View Details