ITG Electronics, Inc. Z=30Ohm@100MHz, 25%, 0.008Ohm, 6000mAmp Max. SMD Ferrite Bead CI201209A-300-2

Description
Z=30Ohm@100MHz, 25%, 0.008Ohm, 6000mAmp Max. SMD Ferrite Bead
Datasheet
Description
Z=30Ohm@100MHz, 25%, 0.008Ohm, 6000mAmp Max. SMD Ferrite Bead
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Z=30Ohm@100MHz, 25%, 0.008Ohm, 6000mAmp Max. SMD Ferrite Bead - CI201209A-300-2 - ITG Electronics, Inc.
Elmsford, NY, USA
Z=30Ohm@100MHz, 25%, 0.008Ohm, 6000mAmp Max. SMD Ferrite Bead
CI201209A-300-2
Z=30Ohm@100MHz, 25%, 0.008Ohm, 6000mAmp Max. SMD Ferrite Bead CI201209A-300-2
Z=30Ohm@100MHz, 25%, 0.008Ohm, 6000mAmp Max. SMD Ferrite Bead

Z=30Ohm@100MHz, 25%, 0.008Ohm, 6000mAmp Max. SMD Ferrite Bead

Supplier's Site Datasheet

Technical Specifications

  ITG Electronics, Inc.
Product Category Ferrite Beads
Product Number CI201209A-300-2
Product Name Z=30Ohm@100MHz, 25%, 0.008Ohm, 6000mAmp Max. SMD Ferrite Bead
Technology Ferrite Bead
Impedance 30 ohms
DCR 0.0080 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Ferrite Beads - 2176492-1 - TE Connectivity
Specs
Impedance 10 ohms
DCR 0.0500 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Automotive 0.0051uH 250MHz 0.7A Inductor and Choke - 71-0603CS-5N1XJLW - ERSAELECTRONICS PTE. LTD.
Specs
Standards and Certifications RoHS
View Details
2 suppliers
Ferrite Beads and Chips - 2019-CZP2AFTTD221PCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
DCR 0.0500 ohms
Rated DC Current 3000 milliamps
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers